Cables Direct 77HDMI-030 HDMI cable 3 m HDMI Type A (Standard) Black

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41225
Info modified on:
14 Mar 2024, 18:26:10
Bullet Points Cables Direct 77HDMI-030 HDMI cable 3 m HDMI Type A (Standard) Black:
  • - HDMI Ethernet Channel
  • - Audio Return Channel
  • - 3D Support
  • - 4K Support
  • - HDMI Type A Connectors
  • - HDMI High Speed with Ethernet (v1.4)
  • - Gold plated connectors30AWG CCS
Long product name Cables Direct 77HDMI-030 HDMI cable 3 m HDMI Type A (Standard) Black:

HDMI A - HDMI A, M/M, 3m, ARC, 3D, 4K, v1.4, 30AWG, 3 m

Short summary description Cables Direct 77HDMI-030 HDMI cable 3 m HDMI Type A (Standard) Black:

Cables Direct 77HDMI-030, 3 m, HDMI Type A (Standard), HDMI Type A (Standard), 4096 x 2160 pixels, 3D, Black

Long summary description Cables Direct 77HDMI-030 HDMI cable 3 m HDMI Type A (Standard) Black:

Cables Direct 77HDMI-030. Cable length: 3 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 1.4, 3D, Maximum resolution: 4096 x 2160 pixels, Audio Return Channel (ARC), Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.