location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2A-137G network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2A-137G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2A-137G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792007910 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:52:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 2A-137G network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extend your network connectivity up to 10 kilometers
  • - Differential Inputs and Outputs
  • - Small Form Factor Pluggable MSA (SFP Multi-Source Agreements standards) Compliant
  • - Compliant with SFF-8472 MSA Digital Diagnostic Monitor (DDM), Internal Calibration
  • - Class 1 Laser International Safety Standard IEC 825 Compliant. Complies with EN60825-1 and FDA 21 CFR 1040.10 and 1040.11
  • - Operation Temperature from 0° C to 70° C
  • - RoHS Compliant
Long product name ATEN 2A-137G network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm :
The long product name of ATEN 2A-137G network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.25G Single-Mode/10KM Fiber SFP Module
More>>>
ATEN 2A-137G network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm:
The official description of ATEN 2A-137G network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 2A-137G 1.25G Single-Mode/10KM Fiber SFP Module provides 1 GbE connectivity up to 10 kilometers. The transceiver can be installed in both transmitters and receivers. As a hotpluggable module with a standard duplex connector for fiber communications, the 2A-137G works with single-mode-fiber (SMF) connections and operates at a nominal wavelength of 1310 nm which makes it a cost-effective and high performance transceiver.

Short summary description ATEN 2A-137G network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm:
This short summary of the ATEN 2A-137G network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2A-137G, Fiber optic, 1250 Mbit/s, SFP, 10000 m, 1310 nm, Black, Metallic

Long summary description ATEN 2A-137G network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm:
This is an auto-generated long summary of ATEN 2A-137G network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm based on the first three specs of the first five spec groups.

ATEN 2A-137G. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Product colour: Black, Metallic, Certification: IEC 825, EN60825-1, FDA 21 CFR 1040.10. Width: 144.6 mm, Depth: 55.9 mm, Height: 13 mm

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
1250 Mbit/s
Interface type *
SFP
Single-mode fiber (SMF) supported
Yes
Maximum transfer distance
10000 m
Wavelength
1310 nm
Digital Diagnostics Monitoring (DDM)
Yes
Features
Product colour
Black, Metallic
Features
Certification
IEC 825, EN60825-1, FDA 21 CFR 1040.10
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
144.6 mm
Depth
55.9 mm
Height
13 mm
Weight
20 g
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Australia 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)