location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 1"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S-series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Pocket Hard Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST66022CF
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 1" :
The long product name of Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 1". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Pocket Hard Drive, 6 GB, 2 MB buffer
More>>>
Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 1":
The official description of Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 1" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The stylishly clever way to carry and share business files, music, photos and video.

This elegantly-designed, palm-sized drive is small enough to fit in your pocket. It safely stores large amounts of data and you can even password-protect* your files.
- Never worry about your data. This extremely durable pocket drive is designed with unique shock absorbers.
- Built-in, retractable USB 2.0 cable is always available when you need it, protected in the sleek, round shell when you don’t.
- Just plug this drive into your computer’s USB 2.0 port and go. You don’t need a power supply.
- Hot-swappable, so you can connect and disconnect without turning off your computer.
- 3600-RPM drive with 2-Mbyte cache consistently delivers the high performance you need.
- Works with your PC and Mac.

Perfect for your on-the-go lifestyle
Wherever you’re heading, this drive is the convenient way to bring along everything from essential business files to photos, music and even video.

Blazingly fast, amazingly easy
Hot-pluggable USB 2.0 interface enables data transfer up to 480 Mbps. You can store and work with all your data quickly and easily.

Password protection for your files
Included utility software lets you password-protect your data with our unique Secure Zone feature (Windows only). You can also manage partitions, set write protection, and view and manage drive content.

Worry-free, one-year warranty
Full guarantee covers all parts and labor.

Free tech support
Rely on Seagate for friendly, free technical advice even after your warranty ends.

Short summary description Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 1":
This short summary of the Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 1" data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate S-series USB 2.0 Pocket Hard Drive, 6 GB, 1", 2.0

Long summary description Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 1":
This is an auto-generated long summary of Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 1" based on the first three specs of the first five spec groups.

Seagate S-series USB 2.0 Pocket Hard Drive. HDD capacity: 6 GB, HDD size: 1". USB version: 2.0

Hard drive
HDD capacity *
6 GB
HDD size *
1"
Type
HDD
Storage drive buffer size
2 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Plug and Play
Yes
Power
Bus powered *
USB
Power
External power adapter
No
Weight & dimensions
Width
77 mm
Depth
77 mm
Height
18 mm
Weight *
62 g
Other features
Internal
No
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows XP, Me, 2000 Pro, 98SE Mac OS 9.2.2+
Brand Image Product code Product Stock Price from
Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 1" Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 1"
(show image)
ST660211U-RK USB 2.0 Pocket Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 3600 RPM 1" Black, Silver Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 3600 RPM 1" Black, Silver
(show image)
ST660211FX USB 2.0 Pocket Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 1" Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 1"
(show image)
ST660211CF USB 2.0 Pocket Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 5 GB 1" Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 5 GB 1"
(show image)
ST650211FX USB 2.0 Pocket Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 2.5 GB 1" Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 2.5 GB 1"
(show image)
ST625211CF USB 2.0 Pocket Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 5 GB 1" Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 5 GB 1"
(show image)
ST650211CF USB 2.0 Pocket Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 2.5 GB 1" Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 2.5 GB 1"
(show image)
ST625211C-RK USB 2.0 Pocket Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)