location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip Cat.5e U/UTP Patch Cord, 2.0m, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat.5e U/UTP Patch Cord, 2.0m, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
805911 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867129708
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 02:40:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Equip Cat.5e U/UTP Patch Cord, 2.0m, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stranded Bare Copper
  • - 24AWG
  • - PVC jacket for flexibility and durability
  • - Gold Plated contacts for best connection
  • - Cable Length Printing on Plug
  • - High performance and easy installation
  • - Length: 2.0m
  • - Color: Black
Long product name Equip Cat.5e U/UTP Patch Cord, 2.0m, Black :
The long product name of Equip Cat.5e U/UTP Patch Cord, 2.0m, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RJ-45 - RJ-45, M/M, Cat5e, 24AWG, PVC
More>>>
Equip Cat.5e U/UTP Patch Cord, 2.0m, Black:
The official description of Equip Cat.5e U/UTP Patch Cord, 2.0m, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The equip® Cat.5e U/UTP Patch Cord is composed of high-quality materials and 
thoroughly-examined to meet EIA/TIA 568-B.2 channel standard, delivering ultrahigh and  error-free signal in the most demanding network environments 
 

Short summary description Equip Cat.5e U/UTP Patch Cord, 2.0m, Black:
This short summary of the Equip Cat.5e U/UTP Patch Cord, 2.0m, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Equip Cat.5e U/UTP Patch Cord, 2.0m, Black, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Black

Long summary description Equip Cat.5e U/UTP Patch Cord, 2.0m, Black:
This is an auto-generated long summary of Equip Cat.5e U/UTP Patch Cord, 2.0m, Black based on the first three specs of the first five spec groups.

Equip Cat.5e U/UTP Patch Cord, 2.0m, Black. Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 10000 Mbit/s, Product colour: Black

Features
Product colour *
Black
Cable standard *
Cat5e
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector contacts plating
Gold
Jacket material
Polyvinyl chloride (PVC)
Conductor material
Copper
Cabling technology
10Base-T(X)
AWG wire size
24
Data transfer rate
10000 Mbit/s
Frequency
100 MHz
Plug and Play
Yes
Country of origin
China
Weight & dimensions
Insulation thickness
0.25 mm
Outer diameter
5.4 mm
Weight
59 g
Jacket thickness
0.48 mm
Packaging data
Package type
Polybag
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
300 mm
Master (outer) case length
280 mm
Master (outer) case gross weight
12.8 kg
Master (outer) case height
490 mm
Products per master (outer) case
200 pc(s)
Other features
Insulation outer diameter
0.95 mm
Brand Image Product code Product Stock Price from
Equip Cat.5e U/UTP Patch Cable, 15m , Yellow Equip Cat.5e U/UTP Patch Cable, 15m , Yellow
(show image)
805468 Cat.5e U/UTP Patch Cable, 15m , Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Equip Cat.5e U/UTP Patch Cable, 15.0m, Green Equip Cat.5e U/UTP Patch Cable, 15.0m, Green
(show image)
805448 Cat.5e U/UTP Patch Cable, 15.0m, Green 0.00
(excl. VAT)
0 (incl. VAT)
Equip Cat.5e U/UTP Patch Cable, 7.5m , Green Equip Cat.5e U/UTP Patch Cable, 7.5m , Green
(show image)
805445 Cat.5e U/UTP Patch Cable, 7.5m , Green 0.00
(excl. VAT)
0 (incl. VAT)
Equip Cat.5e U/UTP Patch Cable, 7.5m , Red Equip Cat.5e U/UTP Patch Cable, 7.5m , Red
(show image)
805425 Cat.5e U/UTP Patch Cable, 7.5m , Red 0.00
(excl. VAT)
0 (incl. VAT)
Equip Cat.5e U/UTP Patch Cable, 20m , Blue Equip Cat.5e U/UTP Patch Cable, 20m , Blue
(show image)
805439 Cat.5e U/UTP Patch Cable, 20m , Blue 0.00
(excl. VAT)
0 (incl. VAT)
Equip Cat.5e U/UTP Patch Cable, 7.5m , Yellow Equip Cat.5e U/UTP Patch Cable, 7.5m , Yellow
(show image)
805465 Cat.5e U/UTP Patch Cable, 7.5m , Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Equip Cat.5e U/UTP Patch Cable, 20m , Yellow Equip Cat.5e U/UTP Patch Cable, 20m , Yellow
(show image)
805469 Cat.5e U/UTP Patch Cable, 20m , Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Equip Cat.5e U/UTP Patch Cable, 20m , Green Equip Cat.5e U/UTP Patch Cable, 20m , Green
(show image)
805449 Cat.5e U/UTP Patch Cable, 20m , Green 0.00
(excl. VAT)
0 (incl. VAT)
Equip Cat.5e U/UTP Patch Cable, 10m , Yellow Equip Cat.5e U/UTP Patch Cable, 10m , Yellow
(show image)
805466 Cat.5e U/UTP Patch Cable, 10m , Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Equip Cat.5e U/UTP Patch Cable, 10m , Red Equip Cat.5e U/UTP Patch Cable, 10m , Red
(show image)
805426 Cat.5e U/UTP Patch Cable, 10m , Red 0.00
(excl. VAT)
0 (incl. VAT)