location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip Cat.5e U/UTP Patch Cable, 15.0m, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat.5e U/UTP Patch Cable, 15.0m, Green
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
805448 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867460979
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:45:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Equip Cat.5e U/UTP Patch Cable, 15.0m, Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bare Copper
  • - Stranded 26AWG Patch Cord with 100MHz Performance.
  • - High performance and easy installation
  • - Gold Plating Pin Provides the Highest Interconnect Reliability
  • - Cable Length Printing on Plug
Long product name Equip Cat.5e U/UTP Patch Cable, 15.0m, Green :
The long product name of Equip Cat.5e U/UTP Patch Cable, 15.0m, Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RJ-45 - RJ-45, M/M, 26AWG, 100MHz, PVC, 15 m
More>>>
Equip Cat.5e U/UTP Patch Cable, 15.0m, Green:
The official description of Equip Cat.5e U/UTP Patch Cable, 15.0m, Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The equip® Cat.5e U/UTP Patch Cord is composed of high-quality materials and thoroughly-examined to meet EIA/TIA 568-B.2 channel standard, delivering ultrahigh and error-free signal in the most demanding network environments.

Short summary description Equip Cat.5e U/UTP Patch Cable, 15.0m, Green:
This short summary of the Equip Cat.5e U/UTP Patch Cable, 15.0m, Green data-sheet is auto-generated and uses the product title and the first six key specs.

Equip Cat.5e U/UTP Patch Cable, 15.0m, Green, 15 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Green

Long summary description Equip Cat.5e U/UTP Patch Cable, 15.0m, Green:
This is an auto-generated long summary of Equip Cat.5e U/UTP Patch Cable, 15.0m, Green based on the first three specs of the first five spec groups.

Equip Cat.5e U/UTP Patch Cable, 15.0m, Green. Cable length: 15 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product colour: Green

Features
Product colour *
Green
Cable length *
15 m
Cable standard *
Cat5e
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector contacts plating
Gold
Jacket material
Polyvinyl chloride (PVC)
Conductor type
Stranded
Conductor material
Copper
AWG wire size
26
Features
Frequency
100 MHz
Plug and Play
Yes
Country of origin
China
Weight & dimensions
Insulation thickness
0.16 mm
Outer diameter
4.9 mm
Jacket thickness
0.55 mm
Packaging data
Quantity per pack
1 pc(s)
Package type
Polybag
Technical details
Compliance certificates
RoHS
Other features
Insulation outer diameter
0.75 mm
Brand Image Product code Product Stock Price from
Equip Cat.5e U/UTP Patch Cord, 2.0m, Black Equip Cat.5e U/UTP Patch Cord, 2.0m, Black
(show image)
805911 Cat.5e U/UTP Patch Cord, 2.0m, Black 0.00
(excl. VAT)
0 (incl. VAT)
Equip Cat.5e U/UTP Patch Cable, 15m , Yellow Equip Cat.5e U/UTP Patch Cable, 15m , Yellow
(show image)
805468 Cat.5e U/UTP Patch Cable, 15m , Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Equip Cat.5e U/UTP Patch Cable, 20m , Blue Equip Cat.5e U/UTP Patch Cable, 20m , Blue
(show image)
805439 Cat.5e U/UTP Patch Cable, 20m , Blue 0.00
(excl. VAT)
0 (incl. VAT)
Equip Cat.5e U/UTP Patch Cable, 20m , Yellow Equip Cat.5e U/UTP Patch Cable, 20m , Yellow
(show image)
805469 Cat.5e U/UTP Patch Cable, 20m , Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Equip Cat.5e U/UTP Patch Cable, 20m , Green Equip Cat.5e U/UTP Patch Cable, 20m , Green
(show image)
805449 Cat.5e U/UTP Patch Cable, 20m , Green 0.00
(excl. VAT)
0 (incl. VAT)