location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P130-000-AUD4K6 4K HDMI Audio Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 7.1 Channel, 4K 60 Hz, HDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P130-000-AUD4K6 4K HDMI Audio Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 7.1 Channel, 4K 60 Hz, HDR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P130-000-AUD4K6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332203434 show
Category:
Device which converts audio signals/data into other types of signals/data, or vice versa.
Audio Converters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:41:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P130-000-AUD4K6 4K HDMI Audio Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 7.1 Channel, 4K 60 Hz, HDR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Features 3.5 mm stereo, TOSLINK optical and RCA audio outputs
  • - Supports multi-channel audio, including LPCM, DTS and Dolby Digital
  • - Supports UHD resolutions up to 4K @ 60 Hz for crystal-clear video
  • - Supports High Dynamic Range (HDR) for richer contrast and expanded color accuracy
Warranty: 2-year limited
Long product name Tripp Lite P130-000-AUD4K6 4K HDMI Audio Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 7.1 Channel, 4K 60 Hz, HDR :
The long product name of Tripp Lite P130-000-AUD4K6 4K HDMI Audio Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 7.1 Channel, 4K 60 Hz, HDR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4K HDMI Audio Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 7.1 Channel, 4K 60 Hz, HDR
More>>>
Tripp Lite P130-000-AUD4K6 4K HDMI Audio Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 7.1 Channel, 4K 60 Hz, HDR:
The official description of Tripp Lite P130-000-AUD4K6 4K HDMI Audio Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 7.1 Channel, 4K 60 Hz, HDR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The P130-000-AUD4K6 4K HDMI Audio Extractor connects an HDMI source, such as a Blu-ray player or desktop computer, to audio speakers that don’t have an HDMI input port. Recommended for home or office workstations, digital signage, and classrooms, it can save you money by eliminating the need to upgrade to a new audio system or speakers.

The P130-000-AUD4K6 extracts the audio track from the HDMI signal and sends it directly to an alternate digital or analog non-HDMI audio device. To power the unit, connect the included USB Micro-B cable between the P130-000-AUD4K6 and a USB port on the HDMI source or a USB charger.

The compact HDMI audio de-embedder/extractor unit features 3.5 mm stereo, TOSLINK digital optical and RCA digital audio outputs to match most non-HDMI receivers and audio devices. It supports two-channel stereo and multi-channel audio up to 7.1 surround sound. It also supports uncompressed audio, such as LPCM, and compressed audio formats, including DTS and Dolby Digital. LEDs indicate when the unit is receiving power and transmitting an audio/video signal.

On the video side, the P130-000-AUD4K6 transmits UHD video resolutions up to 4K x 2K (3840 x 2160) at 60 Hz, as specified in HDMI 2.0. It supports 24-bit True Color (8 bits per channel) at 4K x 2K, 36-bit Deep Color (12 bits per channel) at 1080p and optional 3D formats up to 60 Hz. It complies with HDCP 2.2 specifications to conform to the latest equipment and encryption standards.

Extracts Audio from an HDMI Signal and Sends It to a Separate Audio Device
Recommended for connecting an HDMI source to speakers that don’t have HDMI input
Ideal for home or office workstations, digital signage or classroom use
3.5 mm stereo, TOSLINK and RCA audio outputs connect to analog or digital non-HDMI audio equipment (audio and HDMI cables sold separately)
LEDs indicate the unit is receiving power or transmitting an audio/video signal

Versatile Audio Options
Supports 2-channel stereo and multi-channel audio up to 7.1 surround sound
Supports uncompressed audio, such as LPCM
Supports compressed audio, such as DTS and Dolby Digital

Vibrant UHD Video
Transmits UHD video resolutions up to 4K x 2K (3840 x 2160) @ 60 Hz, as specified in HDMI 2.0
Supports High Dynamic Range (HDR) for richer contrast and expanded color accuracy
Supports 24-bit True Color (8 bits per channel) at 4K x 2K
Supports 36-bit Deep Color (12 bits per channel) at 1080p
Supports optional 3D formats up to 60 MHz

Simple Plug-and-Play Operation
No software or drivers required
Included 3 ft. USB Micro-B cable connects to HDMI source or USB charger to power the unit
Complies with HDCP 2.2 standards
Compact unit measures just 3 x 2.4 x 1 in. for easy integration with your A/V setup

Short summary description Tripp Lite P130-000-AUD4K6 4K HDMI Audio Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 7.1 Channel, 4K 60 Hz, HDR:
This short summary of the Tripp Lite P130-000-AUD4K6 4K HDMI Audio Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 7.1 Channel, 4K 60 Hz, HDR data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P130-000-AUD4K6 4K HDMI Audio Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 7.1 Channel, 4K 60 Hz, HDR, Micro-USB B, 76 mm, 61 mm, 25 mm, 199.9 mm, 142 mm

Long summary description Tripp Lite P130-000-AUD4K6 4K HDMI Audio Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 7.1 Channel, 4K 60 Hz, HDR:
This is an auto-generated long summary of Tripp Lite P130-000-AUD4K6 4K HDMI Audio Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 7.1 Channel, 4K 60 Hz, HDR based on the first three specs of the first five spec groups.

Tripp Lite P130-000-AUD4K6 4K HDMI Audio Extractor with TOSLINK, RCA and 3.5 mm Stereo Output, 7.1 Channel, 4K 60 Hz, HDR. USB connector type: Micro-USB B. Width: 76 mm, Depth: 61 mm, Height: 25 mm. Package width: 199.9 mm, Package depth: 142 mm, Package height: 43.9 mm. Country of origin: Taiwan, Master (outer) case width: 468.1 mm, Master (outer) case length: 310.9 mm

Inputs
USB 1.1 ports quantity *
1
USB connector type
Micro-USB B
Audio (L/R) in
1
HDMI in
1
Technical details
Product colour
Black
Master (outer) case GTIN (EAN/UPC)
10037332203431
Compliance certificates
RoHS
Weight & dimensions
Width
76 mm
Depth
61 mm
Height
25 mm
Packaging data
Package width
199.9 mm
Package depth
142 mm
Package height
43.9 mm
Package weight
200 g
Logistics data
Country of origin
Taiwan
Master (outer) case width
468.1 mm
Master (outer) case length
310.9 mm
Master (outer) case height
225 mm
Master (outer) case gross weight
4.5 kg
Products per master (outer) case
20 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)