location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B093-004-2E4U 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B093-004-2E4U 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B093-004-2E4U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332209290 show
Category:
Device that provides access to the system console of a computing device via networking technologies. Most commonly, a console server provides a number of serial ports, which are then connected to the serial ports of other equipment, such as servers, routers or switches. The consoles of the connected devices can then be accessed by connecting to the console server over a serial link such as a modem, or over a network with terminal emulator software such as telnet or ssh, maintaining survivable connectivity that allows remote users to log in the various consoles without being physically nearby.
Console Servers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B093-004-2E4U 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Manage routers, UPS systems and other serial-based equipment from anywhere at any time 24/7
  • - Validated to meet FIPS 140-2 standards to ensure utmost protection of private data
  • - Dual Gigabit Ethernet ports for primary network connection and automatic failover
  • - Designed for standard Cat5e/6 patch cable when connecting to Cisco devices
  • - Easy installation on desktop or 19 in. racks using included mounting hardware
Warranty: 4-year limited
Long product name Tripp Lite B093-004-2E4U 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports :
The long product name of Tripp Lite B093-004-2E4U 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports
More>>>
Tripp Lite B093-004-2E4U 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports:
The official description of Tripp Lite B093-004-2E4U 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Access All Your Serial and Network Devices from Anywhere in the World
The B093-004-2E4U serial console server provides secure in-band (primary network) and out-of-band (alternate channel) remote access to serial- and network-connected routers, network switches, firewalls, PBX systems, UPS systems, PDUs and other devices. It offers reliable network connectivity with dual Gigabit primary and failover Ethernet ports. You can use it in a wide variety of applications, including wiring closets, branch offices, point-of-sale and other remote sites where quick resolution of network issues is imperative.

Simple and Flexible Accessibility
Four serial RS-232 console ports are configured to use standard Cat5e/6 patch cable when connecting to Cisco devices. They integrate with industry-standard directory servers using TACACS+, RADIUS, LDAP and Kerberos authentication. Provides 4 Gb of internal NAND flash memory.

Connect an External Modem for Out-of-Band Access
Connect one of the four USB ports to an external Multitech MT9234MU-CDC-XT or US Robotics USR5637 USB modem (sold separately) to receive out-of-band (alternate channel) access when remote sites experience a network outage.

Router/Gateway
Each gateway can port forward to an unlimited number of locally networked hosts (computers, routers). This serial console switch also includes a built-in stateful firewall and embedded DHCP server to host a separate management LAN for critical traffic.

The Utmost in Security to Keep Your Sensitive Data Private
The B093-004-2E4U supports the following security features and standards: PCI DSS 3.2, FIPS 140-2, SSL and SSH, stateful firewall, OpenVPN and IPSec VPN support. The embedded FIPS 140-2 OpenSSL cryptographic module is validated to meet FIPS 140-2 standards and has received Certificate #2473.

PowerMan PDU and UPS Support
This serial console server uses PowerMan for PDU and RPC management and Network UPS Tools for UPS system monitoring and management. It provides support for power products, so you can remotely manage power to your connected equipment.

USB Console and Digital I/O (DIO) Ports
Four USB 2.0 console ports allow connection to newer devices with USB console ports, such as a wide variety of PDUs and UPS systems with WEBCARDLX and LX Platform remote management cards. Two DIO ports are included for connecting compatible devices, such as drive relays and alarms.

Compact Design for Convenient Mounting
The heavy-duty steel housing comes with mounting brackets for easy installation in an EIA-standard 19-inch rack. Its fanless form factor also allows desktop deployment on four included rubber feet that help prevent the unit from sliding.

TAA-Compliant for GSA Schedule Purchases
This serial console server is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

4-Year Warranty and Environmentally Responsible Design
The B093-004-2E4U comes with a 4-year warranty. It’s manufactured in compliance with strict RoHS specifications.

Short summary description Tripp Lite B093-004-2E4U 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports:
This short summary of the Tripp Lite B093-004-2E4U 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B093-004-2E4U 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports, RADIUS, LDAP, TACACS, NEMA 1–15P, 35.56 x 165.1 x 101.6 mm, 450 g, AC, 100 - 240 V

Long summary description Tripp Lite B093-004-2E4U 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports:
This is an auto-generated long summary of Tripp Lite B093-004-2E4U 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports based on the first three specs of the first five spec groups.

Tripp Lite B093-004-2E4U 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports. Authentication method: RADIUS, LDAP, TACACS. AC outlet types: NEMA 1–15P. Dimensions (WxDxH): 35.56 x 165.1 x 101.6 mm, Weight: 450 g. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Certification: EC, FCC, UL, cUL, TUV, PSE, C-Tick, GS, RoHS, CB

Technical details
Package height
104.1 mm
Package width
185.4 mm
Product colour
Black
Package weight
1.09 kg
Package depth
236.2 mm
Master (outer) case GTIN (EAN/UPC)
10037332209297
Security
Authentication method
RADIUS, LDAP, TACACS
Ports & interfaces
USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
6
AC outlet types
NEMA 1–15P
Weight & dimensions
Dimensions (WxDxH)
35.56 x 165.1 x 101.6 mm
Weight
450 g
Power
Power source type
AC
AC input voltage
100 - 240 V
Power
AC input frequency
50 - 60 Hz
Power consumption (typical)
11.5 W
Operational conditions
Operating temperature (T-T)
-25 - 60 °C
Storage temperature (T-T)
-40 - 75 °C
Operating relative humidity (H-H)
5 - 90%
Certificates
Certification
EC, FCC, UL, cUL, TUV, PSE, C-Tick, GS, RoHS, CB
Logistics data
Country of origin
United States
Master (outer) case width
383.5 mm
Master (outer) case length
548.6 mm
Master (outer) case height
246.4 mm
Master (outer) case gross weight
9.48 kg
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite B097-048-INT 48-Port Serial Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, CE, TAA Tripp Lite B097-048-INT 48-Port Serial Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, CE, TAA
(show image)
B097-048-INT B097-048-INT 48-Port Serial Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, CE, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B097-016-INT 16-Port Serial Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, CE, TAA Tripp Lite B097-016-INT 16-Port Serial Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, CE, TAA
(show image)
B097-016-INT B097-016-INT 16-Port Serial Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, CE, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B098-048 48-Port Console Server, USB Ports (2) - Dual GbE NIC, 16 Gb Flash, SD Card, Desktop/1U Rack, TAA Tripp Lite B098-048 48-Port Console Server, USB Ports (2) - Dual GbE NIC, 16 Gb Flash, SD Card, Desktop/1U Rack, TAA
(show image)
B098-048 B098-048 48-Port Console Server, USB Ports (2) - Dual GbE NIC, 16 Gb Flash, SD Card, Desktop/1U Rack, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 16-Port Console Server, USB Ports (2) - 4G LTE, Dual GbE NIC, 16Gb Flash, SD Card, Wi-Fi, Desktop/1U Rack, TAA Tripp Lite 16-Port Console Server, USB Ports (2) - 4G LTE, Dual GbE NIC, 16Gb Flash, SD Card, Wi-Fi, Desktop/1U Rack, TAA
(show image)
B098-016-V 16-Port Console Server, USB Ports (2) - 4G LTE, Dual GbE NIC, 16Gb Flash, SD Card, Wi-Fi, Desktop/1U Rack, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B098-016 16-Port Console Server, USB Ports (2) - Dual GbE NIC, 16 Gb Flash, SD Card, Desktop/1U Rack, TAA Tripp Lite B098-016 16-Port Console Server, USB Ports (2) - Dual GbE NIC, 16 Gb Flash, SD Card, Desktop/1U Rack, TAA
(show image)
B098-016 B098-016 16-Port Console Server, USB Ports (2) - Dual GbE NIC, 16 Gb Flash, SD Card, Desktop/1U Rack, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B097-048 console server RJ-45 Tripp Lite B097-048 console server RJ-45
(show image)
B097-048 B097-048 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 16-Port Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, TAA Tripp Lite 16-Port Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, TAA
(show image)
B097-016 16-Port Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B093-008-2E4U-V 8-Port Console Server with 4G LTE Cellular Gateway, Dual GB NIC, 4Gb Flash and Dual SIM Tripp Lite B093-008-2E4U-V 8-Port Console Server with 4G LTE Cellular Gateway, Dual GB NIC, 4Gb Flash and Dual SIM
(show image)
B093-008-2E4U-V B093-008-2E4U-V 8-Port Console Server with 4G LTE Cellular Gateway, Dual GB NIC, 4Gb Flash and Dual SIM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B093-008-2E4U-M 8-Port Console Server with Built-In Modem, Dual GbE NIC, 4Gb Flash and Dual SFP Tripp Lite B093-008-2E4U-M 8-Port Console Server with Built-In Modem, Dual GbE NIC, 4Gb Flash and Dual SFP
(show image)
B093-008-2E4U-M B093-008-2E4U-M 8-Port Console Server with Built-In Modem, Dual GbE NIC, 4Gb Flash and Dual SFP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B093-008-2E4U 8-Port Console Server with Dual GbE NIC, 4Gb Flash and 4 USB Ports Tripp Lite B093-008-2E4U 8-Port Console Server with Dual GbE NIC, 4Gb Flash and 4 USB Ports
(show image)
B093-008-2E4U B093-008-2E4U 8-Port Console Server with Dual GbE NIC, 4Gb Flash and 4 USB Ports 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 7 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Österreich 2 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)