location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts vesa adapter plate

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts vesa adapter plate
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-VESA120
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371442309
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 441851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 17:38:59
The date of the most recent change of this product data-sheet in Icecat.
FPMA-VESA120_Drawing (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-VESA120 user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts vesa adapter plate
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: Steel
  • - Product colour: Silver
  • - Maximum weight capacity: 25 kg
  • - Taiwan
Warranty: 5 year
Long product name Neomounts vesa adapter plate :
The long product name of Neomounts vesa adapter plate. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts VESA Conversion Plate from VESA 100x100mm to 100x200mm - Silver
More>>>
Neomounts vesa adapter plate:
The official description of Neomounts vesa adapter plate as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts VESA adapter, model FPMA-VESA120 allows a VESA mount with 100x100 mm interface to be used with displays with VESA hole patterns of 200x200 mm. Ideal when flat screen needs different VESA pattern to select wall-, desk- or ceiling mount.

Neomounts FPMA-VESA120 is suitable for screens up to 32" (80 cm). The weight capacity of this product is 25 kg each screen. Depth of this adapter is 4 millimetres only. The adapter is suitable for screens that meet VESA hole pattern 100x200 mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

All installation material is included with the product.

Short summary description Neomounts vesa adapter plate:
This short summary of the Neomounts vesa adapter plate data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts vesa adapter plate, 25 kg, 254 - 812.8 mm (10 - 32"), Steel, Silver

Long summary description Neomounts vesa adapter plate:
This is an auto-generated long summary of Neomounts vesa adapter plate based on the first three specs of the first five spec groups.

Neomounts vesa adapter plate. Maximum weight capacity: 25 kg, Screen size compatibility: 254 - 812.8 mm (10 - 32"), Material: Steel, Product colour: Silver

Technical details
Product colour *
Silver
Material
Steel
Maximum weight capacity
25 kg
Screen size compatibility
254 - 812.8 mm (10 - 32")
Package net weight
400 g
Country of origin
Taiwan
Maximum VESA mount
200 x 200 mm
VESA mounting
Yes
Panel mounting interface
75 x 75, 100 x 100, 200 x 100
Other features
Number of displays supported
1
Packaging data
Package width
5 mm
Packaging data
Package depth
225 mm
Package height
250 mm
Logistics data
Master (outer) case width
265 mm
Master (outer) case length
225 mm
Master (outer) case height
250 mm
Master (outer) case gross weight
22 kg
Products per master (outer) case
40 pc(s)
Master (outer) case net weight
21.7 kg
Harmonized System (HS) code
7326909890
Products per pallet (EU)
1200 pc(s)
Country Distributor
Nederland 9 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)