Fujitsu logo

Fujitsu LIFEBOOK S710 Intel® Core™ i5 i5-520M 35.6 cm (14") 4 GB DDR2-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90147
Info modified on:
02 Sept 2024, 22:35:36
Warranty:
1 year
Long product name Fujitsu LIFEBOOK S710 Intel® Core™ i5 i5-520M 35.6 cm (14") 4 GB DDR2-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional:

LIFEBOOK S710, Intel Core i5-520M (2.40 GHz, 3M Cache), 14" 1366x768pixel TFT LCD, 4GB (2x 2GB) DDR3 1066MHz PC3-8500 SO DIMM RAM, 500GB 7200rpm SATA 2.5" S.M.A.R.T. HDD, Modem, Camera 1.3MP, DVD Super Multi, 2.15kg, Microsoft Windows 7 Professional & TwinLoad Microsoft Windows XP Professional (DVD)

Fujitsu LIFEBOOK S710 Intel® Core™ i5 i5-520M 35.6 cm (14") 4 GB DDR2-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional:

NO COMPROMISE ON PERFORMANCE!

The LIFEBOOK S710 offers the perfect balance between low weight and high-end performance. Weighing only 2.15 kg it is one of the lightest modular 35.6cm (14-inch) notebooks. A flexible modular bay and a long battery life enable convenient working. Integrated 3G/UMTS and the optional webcam enable connectivity anytime, anywhere.

LONG BATTERY RUNTIME

Powerful yet frugal, the LIFEBOOK S Series let you work a full business day independent of any power source. In addition to the EcoButton extends battery life by powering down idle components and display brightness. You can also simply slot a second battery into the modular bay to keep going even further between charges.

Short summary description Fujitsu LIFEBOOK S710 Intel® Core™ i5 i5-520M 35.6 cm (14") 4 GB DDR2-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional:

Fujitsu LIFEBOOK S710, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK S710 Intel® Core™ i5 i5-520M 35.6 cm (14") 4 GB DDR2-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional:

Fujitsu LIFEBOOK S710. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2.15 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.