Fujitsu logo

Fujitsu LIFEBOOK E780 Intel® Core™ i5 i5-520M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 330M Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103569
Info modified on:
02 Sept 2024, 22:35:36
Warranty:
1 year
Long product name Fujitsu LIFEBOOK E780 Intel® Core™ i5 i5-520M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 330M Windows 7 Professional:

LIFEBOOK E780, Intel Core i5-520M (2.4GHz, 3MB, 1066MHz), 15.6" 1366 x 768 pixel TFT LCD, 4GB (2x 2GB) DDR3 1066MHz PC3-8500 RAM, 320GB 5400rpm SATA 2.5" S.M.A.R.T. HDD, NVIDIA GeForce GT 330M, WebCam 1.3MP, Bluetooth 2.1, Modem, IEEE 802.11b/g/n, Gigabit Ethernet, DVD Super Multi, DisplayPort, 2.7kg, Microsoft Windows 7 Professional (64-bit) & TwinLoad Microsoft Windows XP Professional

Fujitsu LIFEBOOK E780 Intel® Core™ i5 i5-520M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 330M Windows 7 Professional:

SPECIAL FEATURES - LIFEBOOK E Series
The LIFEBOOK E Series is a feature-rich, secure notebook with comprehensive performance, the perfect substitute for a desktop PC. It's equipped with a 39.6 cm (15.4-inch) or 39.1 cm (15.4-inch) display and a great graphics solution for excellent viewing. A flexible modular bay concept enables the system to use a large variety of different extensions.
-Latest Intel® Core™ i7 vPro™ processor for seamlessconnectivity, long battery life and great performance.
-genuine Windows® 7 Professional.
-High security thanks toAdvanced Theft Protection, Computrace® enabled BIOS.
-Ideal connectivity through optional Wireless LAN, Bluetooth and embedded mobile broadband (3G/UMTS).
-LIFEBOOK E Series supports various interfaces like display port, serial and parallel port as well as HDMI.

BRILLIANT VIEWING
Highest graphics performance
Meet your requirements from desktopexpander to a graphic artist. You have the choice of different kinds of 15-inchdisplays, HD or HD+ display and even an external graphics card for highestgraphics performance.

FLEXIBLE WORKING
Modular bay functions
Take a picture for your presentation, then put it into the notebook and store it immediately afterwards on DVD? Thanks to its modular bay the LIFEBOOK Series can support a DVD-writer, second battery or second hard disk drive. This gives you genuine flexibility when meeting the individual demands of your business.

FULL CONNECTIVITY
Unmatched number of interfaces
Just connect anytime, anywhere with a variety of interfaces you need for everyday business in the office and on business trips. The LIFEBOOK E Series offers variety of ports, e.g. serial, parallel card support for SD, PC Express card, display port and HDMI.

INNOVATION
Enjoy reliability
Key damage through shocks or vibrations.

Short summary description Fujitsu LIFEBOOK E780 Intel® Core™ i5 i5-520M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 330M Windows 7 Professional:

Fujitsu LIFEBOOK E780, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Fujitsu LIFEBOOK E780 Intel® Core™ i5 i5-520M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 330M Windows 7 Professional:

Fujitsu LIFEBOOK E780. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 330M. Operating system installed: Windows 7 Professional. Weight: 2.7 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.