HP logo

HP 90W AC Adapter power adapter/inverter Outdoor Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71772
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Dec 2007
Warranty:
standard statement: 1-year limited
Long product name HP 90W AC Adapter power adapter/inverter Outdoor Black:

HP AC Adapters provide you with convenient and portable power source for use at home or while travelling.

Short summary description HP 90W AC Adapter power adapter/inverter Outdoor Black:

HP 90W AC Adapter, Laptop, Outdoor, 100-240 V, 50/60 Hz, 90 W, Black

Long summary description HP 90W AC Adapter power adapter/inverter Outdoor Black:

HP 90W AC Adapter. Purpose: Laptop, Power supply type: Outdoor, Input voltage: 100-240 V. Product colour: Black. Width: 133 mm, Depth: 59 mm, Height: 31 mm

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.