location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ AC Adapter power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA372B#AC3
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:44
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP iPAQ AC Adapter power adapter/inverter :
The long product name of HP iPAQ AC Adapter power adapter/inverter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPAQ AC Adapter
More>>>
HP iPAQ AC Adapter power adapter/inverter:
The official description of HP iPAQ AC Adapter power adapter/inverter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Additional power where you need it with 4 adapter heads for business and leisure travellers to Europe, the United States and Australia.
- Important presentation in the morning? Put together those finishing touches from your hotel room wherever you are
- Simply connect one of the four heads and plug in for rapid charging
- Straight off the plane and into your overseas office without needing to recharge

Short summary description HP iPAQ AC Adapter power adapter/inverter:
This short summary of the HP iPAQ AC Adapter power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ AC Adapter, iPAQ 214 Enterprise iPAQ hx2700 Pocket PC iPAQ rx1950 Pocket PC, 50 g, 70 x 160 x 234.9 mm, 6.96 cm (2.74"), 0.0454 kg (0.1 lbs)

Long summary description HP iPAQ AC Adapter power adapter/inverter:
This is an auto-generated long summary of HP iPAQ AC Adapter power adapter/inverter based on the first three specs of the first five spec groups.

HP iPAQ AC Adapter. Compatibility: iPAQ 214 Enterprise iPAQ hx2700 Pocket PC iPAQ rx1950 Pocket PC. Weight: 50 g. Dimensions (WxDxH): 70 x 160 x 234.9 mm, Size (imperial): 6.96 cm (2.74"), Weight (imperial): 0.0454 kg (0.1 lbs)

Features
Compatibility
iPAQ 214 Enterprise iPAQ hx2700 Pocket PC iPAQ rx1950 Pocket PC
Weight & dimensions
Weight
50 g
Other features
Dimensions (WxDxH)
70 x 160 x 234.9 mm
Weight (imperial)
0.0454 kg (0.1 lbs)
Size (imperial)
6.96 cm (2.74")
Country Distributor
United Kingdom 1 distributor(s)