location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Spinpoint M HM120JC internal hard drive 2.5" 120 GB Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HM120JC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HM120JC
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:43:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Spinpoint M HM120JC internal hard drive 2.5" 120 GB Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 120 GB 2.5" 5400 RPM Ultra-ATA/100
  • - Storage drive buffer size: 8 MB
  • - 100 g
Long product name Samsung Spinpoint M HM120JC internal hard drive 2.5" 120 GB Ultra-ATA/100 :
The long product name of Samsung Spinpoint M HM120JC internal hard drive 2.5" 120 GB Ultra-ATA/100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

120GB 5400rpm 8MB ATA-6 2.5" HDD
More>>>
Samsung Spinpoint M HM120JC internal hard drive 2.5" 120 GB Ultra-ATA/100:
The official description of Samsung Spinpoint M HM120JC internal hard drive 2.5" 120 GB Ultra-ATA/100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Ultra ATA-100 interface
- load / unload head technology
- ATA automatic acoustic management feature set
- multi-burst on-the-fly error correction
- hybrid latch system for reliability and quietness
- GMR / TuMR head with wireless suspension design
- fluid dynamic bearing spindle motor technology
- ATA security mode feature set
- ATA device configuration overlay feature set
- SilentSeek™

Short summary description Samsung Spinpoint M HM120JC internal hard drive 2.5" 120 GB Ultra-ATA/100:
This short summary of the Samsung Spinpoint M HM120JC internal hard drive 2.5" 120 GB Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Spinpoint M HM120JC, 2.5", 120 GB, 5400 RPM

Long summary description Samsung Spinpoint M HM120JC internal hard drive 2.5" 120 GB Ultra-ATA/100:
This is an auto-generated long summary of Samsung Spinpoint M HM120JC internal hard drive 2.5" 120 GB Ultra-ATA/100 based on the first three specs of the first five spec groups.

Samsung Spinpoint M HM120JC. HDD size: 2.5", HDD capacity: 120 GB, HDD speed: 5400 RPM

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:47:16
Uk has collected 2 expert reviews for Samsung Spinpoint M HM120JC internal hard drive 2.5" 120 GB Ultra-ATA/100 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2016-11-14 22:47:16
Click on the picture to see a closer image of each hard disk. The Samsung disk is marked with the number 2. While you can usually expand your desktop PCs storage space by adding a second hard disk, notebooks offer two big obstacles: theres almost...
83%
Brand Image Product code Product Stock Price from
Samsung Spinpoint M HM320JI 2.5" 320 GB Serial ATA Samsung Spinpoint M HM320JI 2.5" 320 GB Serial ATA
(show image)
HM320JI / LI HM320JI 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint M 160GB HDD 2.5" Ultra-ATA/100 Samsung Spinpoint M 160GB HDD 2.5" Ultra-ATA/100
(show image)
HM160HC 160GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint M 100GB ATA-6 Hard Drive 2.5" Ultra-ATA/100 Samsung Spinpoint M 100GB ATA-6 Hard Drive 2.5" Ultra-ATA/100
(show image)
HM100JC 100GB ATA-6 Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)