location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite RS1215-20 power distribution unit (PDU) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS1215-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS1215-20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332099372 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Dec 2023 04:05:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Tripp Lite RS1215-20 power distribution unit (PDU) 1U Black :
The long product name of Tripp Lite RS1215-20 power distribution unit (PDU) 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RS1215-20 - 12 outlet
More>>>
Tripp Lite RS1215-20 power distribution unit (PDU) 1U Black:
The official description of Tripp Lite RS1215-20 power distribution unit (PDU) 1U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's RS-1215-20 Power Strip offers 20 amp capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch rack meeting EIA standards. Unfiltered electrical pass-through makes RS-1215-20 ideal for distributing alternate waveform UPS or generator power in rack enclosures, network closets and more. Includes 12 NEMA5-20R outlets (6 front/6 rear), 15 ft AC power cord and lighted switch with cover prevents risk of accidental turn-off.

- Versatile all-metal cabinet with detachable mounting flanges allows rackmount, wallmount, undercounter and other creative mounting options.
- Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks)
- Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment.
- 12 NEMA5-20R output receptacles (6 front/6 rear).
- 15 foot AC cord NEMA5-20P plug connection.
- Lighted power switch confirms power on/off status.
- Snap-in switch guard prevents accidental turn off.
- 20 amp electrical capacity with circuit breaker.
- 120V AC, 50/60Hz electrical compatibility.

Short summary description Tripp Lite RS1215-20 power distribution unit (PDU) 1U Black:
This short summary of the Tripp Lite RS1215-20 power distribution unit (PDU) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite RS1215-20, 1U, Black, NEMA 5-15P, 12 x NEMA 5-15/20R, 4.5 m, 120 V

Long summary description Tripp Lite RS1215-20 power distribution unit (PDU) 1U Black:
This is an auto-generated long summary of Tripp Lite RS1215-20 power distribution unit (PDU) 1U Black based on the first three specs of the first five spec groups.

Tripp Lite RS1215-20. Rack capacity: 1U, Product colour: Black. Input connection type: NEMA 5-15P, Output connections: 12 x NEMA 5-15/20R. Cable length: 4.5 m. Nominal input voltage: 120 V, Nominal output voltage: 120 V, Output voltage: 120 V. Dimensions (WxDxH): 444.5 x 114 x 444.5 mm

Design
Rack capacity *
1U
Product colour
Black
Ports & interfaces
Input connection type
NEMA 5-15P
Output connections
12 x NEMA 5-15/20R
Features
Cable length
4.5 m
Power
Nominal input voltage *
120 V
Nominal output voltage
120 V
Output voltage
120 V
Weight & dimensions
Dimensions (WxDxH)
444.5 x 114 x 444.5 mm
Brand Image Product code Product Stock Price from
Tripp Lite PS-615-HG-OEM power distribution unit (PDU) 6 AC outlet(s) White Tripp Lite PS-615-HG-OEM power distribution unit (PDU) 6 AC outlet(s) White
(show image)
PS-615-HG-OEM PS-615-HG-OEM 0.00
(excl. VAT)
0 (incl. VAT)