location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak ESP 7250 Inkjet 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3951472 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 12:57:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak ESP 7250 Inkjet 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 32 ppm
  • - Colour copying Colour scanning
  • - USB port Wi-Fi Ethernet LAN
  • - 8.5 kg
Warranty: one year
Long product name Kodak ESP 7250 Inkjet 32 ppm Wi-Fi :
The long product name of Kodak ESP 7250 Inkjet 32 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ESP 7250, print 32/30 ppm, copy 27/26 cpm , scan 2400 DPI
More>>>
Short summary description Kodak ESP 7250 Inkjet 32 ppm Wi-Fi:
This short summary of the Kodak ESP 7250 Inkjet 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak ESP 7250, Inkjet, Colour printing, Colour copying, Colour scanning

Long summary description Kodak ESP 7250 Inkjet 32 ppm Wi-Fi:
This is an auto-generated long summary of Kodak ESP 7250 Inkjet 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Kodak ESP 7250. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying. Scanning: Colour scanning. Wi-Fi

Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 15:34:35
Uk has collected 29 expert reviews for Kodak ESP 7250 Inkjet 32 ppm Wi-Fi and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
digitalversus.com
Updated:
2011-08-17 15:33:05
It's been a long time since we've seen a machine that takes so long to wake up. More than one minute to launch the first page and 16 seconds when it's already running is a long time indeed. It doesn't do so badly when printing from standby.Kodak breaks...
Good Wifi, ethernet and card reader, Very economical cost per page: 4.2 pence per page, Colour screen...
Bad No doublesided, nor fax, No touch screen, Problem with ink not drying...
Bottom line An average printer all said and done. Not necessarily that cheap to buy when you see what it does, but its low cost per page counterbalances the initial outlay...
60%
techradar.com
Updated:
2011-08-17 15:33:08
According to Kodak's claims, the ESP 7250 can save the average user up to £75 per year on ink, based on a 'typical' annual print volume of 150 6x4-inch photos, 800 text pages and 550 mixed text and colour graphics pages. Or as Kodak's US website puts it...
Good Well connected with USB, Ethernet and Wi-Fi, Cheap ink costs, unless you use a lot of one particular colour, Automated postcard photo cassette feeder in addition to standard A4 paper input tray, Built-in connectivity options include USB, Ethernet and W...
Bad Expensive to buy at twice the price of some competing models, Printing a lot of one colour will offset potential ink cost savings, Photo quality is quite lacklustre, compared with many competing printers, Quite noisy in operation, No direct printing on...
Bottom line Load Comments...
60%
macworld.co.uk
Updated:
2011-08-17 15:33:18
The Kodak ESP 7250 is a colour inkjet printer and multifunction scanner and copier, featuring good connectivity options and a decent print rate. Once upon a time, a printer that could do far more than merely print would have been novel enough to create...
Good Decent printing, scanning and copy functions, good text printing, reasonably priced printing, Wi-Fi/Ethernet support.
Bad Some bugs and glitches when printing means some tweaking needed to get best results.
Bottom line The Kodak ESP 7250 isn't too far away from being a very strong contender. Even compared with other MFDs, its features set is wide-ranging, and the multiple network options and features for wireless phones etc. are very notable, as are the dual paper trays...
80%
pcadvisor.co.uk
Updated:
2011-08-17 15:33:25
The Kodak ESP 7250 is a colour inkjet printer and multifunction scanner and copier, featuring good connectivity options and a decent print rate Once upon a time, a printer that could do far more than merely print would have been novel enough to creat...
Bottom line The Kodak ESP 7250 isn’t too far away from being a very strong contender. Even compared with other MFDs, its features set is wide-ranging, and the multiple network options and features for wireless phones etc. are very notable, as are the dual paper t...
70%
computeractive.co.uk
Updated:
2011-08-17 15:33:33
Kodak’s home photo printers tend to be sold on value: they may be more expensive than some others, but prints cost less so in the long term you’ll save money.The latest product in the line is the multi-function ESP 7250 which offers full colour printin...
Good Excellent quality photo prints; very easy to set up and use; range of helpful features...
Bad Rather slow prints; text quality unimpressive; quite expensive...
Bottom line A good device for printing and scanning photos but not so good for text...
60%
v3.co.uk
Updated:
2011-08-17 15:33:36
Kodak’s home photo printers tend to be sold on value: they may be more expensive than some others, but prints cost less so in the long term you’ll save money.The latest product in the line is the multi-function ESP 7250 which offers full colour printin...
Good Excellent quality photo prints; very easy to set up and use; range of helpful features...
Bad Rather slow prints; text quality unimpressive; quite expensive...
Bottom line A good device for printing and scanning photos but not so good for text Good points Excellent quality photo prints; very easy to set up and use; range of helpful features Bad points Rather slow prints; text quality unimpressive; quite expensive...
60%
pocket-lint.com
Updated:
2011-08-17 15:33:50
Kodak’s latest all-in-one printer is aimed, says Kodak, at "helping you share your mobile life for less". In fact this new all-in-one is a compact, attractive looking machine combining a scanner, copier and photo quality printer with low ink costs (sa...
Good Easy to set up and Wi-Fi connection, photo print quality, "Laser-like" text output, good scans, price, low cost ink system, auto duplexing built-in...
Bad Slower print speeds than claimed, Dot Replacement not available in borderless printing, auto print settings not as easy to override as we'd like, lacks print quality in auto quality mode, claimed print speeds are optimistic...
Bottom line Easy to set-up with a compact and attractive design, the ESP 7250 provides neat direct print features for Wi-Fi enabled smartphones great print quality and relatively good A4 document scans, though print speeds are slower than claimed with the borderle...
80%
itreviews.com
Updated:
2011-08-17 15:33:54
The ESP 7250 isn't the fastest printer around and the grey-not-black text was a bit of a disappointment, but in terms of photo quality it's a winner. Running costs are also reasonable, while the automatic duplex unit is a great feature to have. Overal...
0%
trustedreviews.com
Updated:
2011-08-17 15:34:13
The newest inkjet maker on the block, Kodak, has reached the third generation of its all-in-ones and the ESP 7250 builds on what's gone before. Kodak admits to a different marketing paradigm from most makers, charging more for its machines, but less – as...
80%
expertreviews.co.uk
Updated:
2011-08-17 15:34:21
The ESP 7250 is near the top end of the price range for home MFPs, but Kodak clearly hopes to make up for this with the printer's low ink costs of just 4.3p per mixed-colour page. This is phenomenally cheap, giving MFP print costs similar to business i...
60%
pcadvisor.co.uk
Updated:
2011-08-17 15:34:28
Product Code: 1079094 The Kodak ESP 7250 colour inkjet multifunction printer offers home and student users a fun assortment of features for a midrange price. Its low ink costs are appealing, but this MFP is otherwise an average performer. The Kodak...
Bottom line The Kodak ESP 7250's low ink costs, photo paper tray, and photo quality will appeal to home and student users. Aside from the automatic duplexer, however, its other features and capabilities are unremarkable. Jon L Jacobi and Melissa Riofrio, PCWorld...
70%
imaging-resource.com
Updated:
2011-08-17 15:33:11
Review Date: December 2010 The Kodak ESP 7250 is the company's idea of the essential all-in-one device. With a scanner for reflective originals and a printer that can handle both plain paper and photo paper, the 7250 offers a number of ways to connect...
Bottom line Kodak inkjet technology continues to impress us. The cartidges are a snap to install and the very small size of the pigments yields faithful color reproduction with just four colors. The instant dry prints (you really can handle them immediately) will...
0%
pcmag.com
Updated:
2011-08-17 15:33:29
Recent Kodak multifunction printers (MFPs) we've tested, such as the ESP 5250 ($149 direct, ), have combined a mix of home and home-office features. The Kodak ESP 7250 All-in-One Printer ($199.99 direct) continues that tradition, though in this particu...
Good Very good photo quality. Low claimed cost per page. Automatic duplexer. Prints from multiple sources.
Bad Lackluster speed for business applications. Scan-to-e-mail function may be problematic.
Bottom line The Kodak ESP 7250 All-in-One Printer has some home-office features, but its real strength is in its photo printing. Buy it now...
60%
maclife.com
Updated:
2011-08-17 15:33:40
Wireless printing from your Mac or iDevice that just works On the surface, Kodak’s new ESP 7250 All-in-One Printer seems much like any other device in its class. It prints, it scans, it copies. On closer inspection, however, the 7250 stands out thanks...
Good Real photo-quality prints for less. Fast, unmetered printing and scanning. Easy setup and user interface. Print photos from your iOS device.
Bad Contrast and color saturation are a little low with default settings. iOS app lacks ability to customize or control printing. No direct Adobe Photoshop scanner support. Mac Home Center software lacks features included in Windows version (OCR, Facial Retouch Editing, and Perfect Touch).
Bottom line For less than two bills, Kodak’s ESP 7250 is a very capable photo printer with a host of features such as double-sided printing, automatic paper selection, and direct printing from a range of flash memory cards, cameras, and mobile devices. If you hav...
70%
best4reviews.com
Updated:
2011-08-17 15:33:47
Kodak’s latest all in one printer is aimed, says Kodak, at “helping you share your mobile life for less”. Yeah, right! Well it is easy to set up with a compact and attractive design, provides neat direct print features, even for WiFi enabled...
Good Easy to set up and WiFi connection. Photo print quality, ”Laser-like” text output, Good scans, Price, Low cost ink system, Auto duplexing built-in.
Bad Slower print speeds than claimed, Dot Replacement not available in borderless printing, Auto print settings not easy to override, lacks print quality in auto quality mode, claimed print speeds are optimistic.
Bottom line In the final analysis, while there are issues on the way the device uses ink to get top quality prints using the paper sensing technology, you can get some outstanding print quality out of the 7250. For run-of-the-mill use, or when you want quick and...
67%
computershopper.com
Updated:
2011-08-17 15:33:57
Today's ESPs all scan, copy, and print, use the same ink cartridges, come with the same free software bundle, and feature an interfa...
Good Inexpensive media, Easy setup, installation, use, Prints from iPhone and some Blackberries, Very good photo quality...
Bad Slow scan times, Paper handling could be better...
Bottom line An inexpensive (and inexpensive-to-maintain) all-in-one printer, Kodak's ESP 7250 may not be particularly fast or fancy, but its ease of use and admirable print quality make it a good choice for budget-minded users...
78%
printercomparison.com
Updated:
2011-08-17 15:34:01
Kodak announced the EPS 7250 All-in-One inkjet printer, along with the ESP Office 6150, earlier this year at CES 2010.The ESP 7250 has a new look and new features but provides the same low cost of ownership as previous models through in-expensive ink...
Bottom line Kodak does a good job providing a mix of easy to use features along with good overall print quality and low cost ink for the ESP 7250. And with the suggested price of $199.99, it’s still in the affordable range, especially when you add in the long run...
70%
macworld.com
Updated:
2011-08-17 15:34:24
Kodak’s ESP 7250 multifunction device (color inkjet printer, scanner, copier) offers home and student users a fun assortment of features for a midrange price. Its low ink costs are appealing, but this device is otherwise an average performer. The ESP 7...
Good Nice photo prints, Automatic duplexer...
Bad Disappointing scan quality, Slow...
Bottom line Kodak ESP 7250’s low ink costs, photo paper tray, and photo quality will appeal to home and student users. Aside from the automatic duplexer, however, its other features and capabilities are unremarkable...
60%
pcworld.com_techhive.com
Updated:
2011-08-17 15:34:32
The Kodak ESP 7250 color inkjet multifunction printer offers home and student users a fun assortment of features for a midrange price ($200 as of May 26, 2010). Its low ink costs are appealing, but this MFP is otherwise an average performer...
Good Nice photo prints, Automatic duplexer...
Bad Disappointing scan quality, Slow...
Bottom line Kodak continues to shine with photos prints and low ink costs, but this unit's plain-paper output is a bit on the light side...
60%
toptenreviews.com
Updated:
2011-08-21 11:58:17
Kodak is a name that probably everyone has heard. The company was founded over a century ago and it now specializes in photography as well as digital printing. Surprisingly enough, though, the KODAK ESP 7250, which is one of their leading all-in-one pr...
Good The KODAK ESP 7250 has good printing resolutions for black and white, as well as color...
Bad This allinone printer doesn't have fax capability.
Bottom line Small businesses that rely on email for sending information, won't miss the lack of fax...
63%
Brand Image Product code Product Stock Price from
Kodak

Kodak ESP 5250 Inkjet A4 1200 x 1200 DPI 30 ppm Wi-Fi
(show image)
6595219 5250 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak ESP 5250 Inkjet A4 9600 x 9600 DPI 30 ppm Wi-Fi
(show image)
3953783 5250 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak ESP 3250 Inkjet A4 30 ppm
(show image)
3953767 3250 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak ESP 3250 Inkjet A4 30 ppm
(show image)
3950557 3250 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak ESP 7 Inkjet 32 ppm Wi-Fi
(show image)
1252972 ESP 7 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)