Logitech logo

Logitech Mouse M90

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
542032
Info modified on:
14 Jun 2024, 10:21:17
Bullet Points Logitech Mouse M90:
  • - The Logitech mouse M90: Simple to set up and use. There’s no software to install. And since it’s corded, you can just plug the cable into a USB port and use your new computer mouse right away
  • - High-definition optical tracking (1 000 DPI): Enables responsive, smooth cursor control for precise tracking and easy text selection
  • - This wired mouse is built by Logitech : The PC mouse experts. It comes with the quality and design we’ve built into more than a billion computer and laptop mice, more than any other manufacturer
  • - Upgrade to Logitech M330 Wireless Silent mouse, for increased comfort - scultpted shape and soft rubber grips, silent clicks and wireless freedom
  • - Versatile: Compatible with Windows, Mac and other devices
Warranty:
3 years
Long product name Logitech Mouse M90:

Mouse M90

Logitech Mouse M90:

Logitech® Mouse M90 gives you just the basics for comfortable, reliable control of your computer. It’s built by Logitech—the mouse experts—and comes with the quality we’ve built into more than a billion mice. There’s no software to install. And since it’s corded, you can just plug the cable into a USB port and use it right away. The full-size, ambidextrous shape means your hand will rest comfortably, while high-definition optical tracking (1000 dpi) means you’ll get responsive, smooth cursor control for precise tracking and easy text selection.

Short summary description Logitech Mouse M90:

Logitech Mouse M90, Ambidextrous, Optical, USB Type-A, 1000 DPI, Grey

Long summary description Logitech Mouse M90:

Logitech Mouse M90. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Grey

Reasons to buy
Specs
Similar products
Distributors
Loading...
Disclaimer Logitech Mouse M90 910-001794:
© 2010 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.