location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Basic Laptop Case 15.4" 39.1 cm (15.4") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Basic Laptop Case 15.4"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NCV1
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic Basic Laptop Case 15.4" 39.1 cm (15.4") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 39.1 cm (15.4") Black
  • - Nylon
  • - 990 g
Warranty: 25 Years
Long product name Case Logic Basic Laptop Case 15.4" 39.1 cm (15.4") Black :
The long product name of Case Logic Basic Laptop Case 15.4" 39.1 cm (15.4") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Basic Laptop Case 15.4"
More>>>
Case Logic Basic Laptop Case 15.4" 39.1 cm (15.4") Black:
The official description of Case Logic Basic Laptop Case 15.4" 39.1 cm (15.4") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect for 15.4" laptops. This compact laptop case has an interior organizer pocket for extra storage for files, discs and other computer accessories.

- Perfect for up to 15.4" laptops or tablet PCs
- Padded, ergonomically-designed shoulder strap and reinforced carrying handle for great comfort, strength and durability
- Interior organizer panel provides extra storage for files, discs and other computer accessories
- Thick foam padding and durable material provide excellent protection for computer equipment

Short summary description Case Logic Basic Laptop Case 15.4" 39.1 cm (15.4") Black:
This short summary of the Case Logic Basic Laptop Case 15.4" 39.1 cm (15.4") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Basic Laptop Case 15.4", 39.1 cm (15.4"), 990 g

Long summary description Case Logic Basic Laptop Case 15.4" 39.1 cm (15.4") Black:
This is an auto-generated long summary of Case Logic Basic Laptop Case 15.4" 39.1 cm (15.4") Black based on the first three specs of the first five spec groups.

Case Logic Basic Laptop Case 15.4". Maximum screen size: 39.1 cm (15.4"). Weight: 990 g

Features
Maximum screen size *
39.1 cm (15.4")
Material *
Nylon
Product main colour *
Black
Weight & dimensions
Weight
990 g
Notebook compartment dimensions (W x D x H)
395 x 290 x 65 mm
Other features
Dimensions (WxDxH)
438 x 330 x 82.5 mm
Brand Image Product code Product Stock Price from
Case Logic Basic Laptop Case 15.4" with extra compartment 39.1 cm (15.4") Briefcase Black Case Logic Basic Laptop Case 15.4" with extra compartment 39.1 cm (15.4") Briefcase Black
(show image)
NCV2 Basic Laptop Case 15.4" with extra compartment 0.00
(excl. VAT)
0 (incl. VAT)