location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 222-0375 laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
222-0375
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
222-0375
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 222-0375 laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - A4 26 ppm
  • - Duplex printing
  • - Maximum duty cycle: 15000 pages per month
  • - Total input capacity: 250 sheets
  • - Internal memory: 16 MB Built-in processor 366 MHz
Long product name DELL 222-0375 laser printer 1200 x 1200 DPI A4 :
The long product name of DELL 222-0375 laser printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1710 laser Printer, 1200 x 1200dpi, 366 MHz ARM9 processor, 16MB RAM, USB 2.0, black
More>>>
DELL 222-0375 laser printer 1200 x 1200 DPI A4:
The official description of DELL 222-0375 laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Outstanding performance
- Fast monochrome printing – up to 26 A4 pages per minute;
- Crisp text and enhanced graphics with true 1200 x 1200 dots-per-inch (dpi) resolution;
- Expandable memory to allow fast printing of high-quality complex documents – up to 144 MB for the 1710);
- Affordable networking (1710n) allows sharing the printer with multiple users on a local area network (LAN).

Affordability and efficiency
- Infrequent toner cartridge replacements with standard or high-yield toner cartridges
- Up to 15,000-pages-per-month duty cycle;
- Low total cost of ownership to fit your print budget.

Ease of use
- Quick and easy setup and installation – pre-loaded printer drivers when purchased with a Dell system: just connect the printer and start printing;
- Flexible media options – standard 250 sheet covered paper drawer and manual feed tray for thicker paper, card stock or envelopes, optional 550 sheet paper drawer allowing maximum 800 sheet input capacity;
- Cancel print button – save paper and toner by cancelling unwanted print jobs;
- Compatible with a wide range of operating systems.

Short summary description DELL 222-0375 laser printer 1200 x 1200 DPI A4:
This short summary of the DELL 222-0375 laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 222-0375, 1200 x 1200 DPI, A4, 26 ppm, Duplex printing

Long summary description DELL 222-0375 laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of DELL 222-0375 laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

DELL 222-0375. Maximum duty cycle: 15000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing

Printing
Colour *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Warm-up time
40 s
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
15000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Maximum input capacity
800 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Network
Network ready
No
Performance
Internal memory *
16 MB
Maximum internal memory
144 MB
Built-in processor
Yes
Processor model
ARM9
Processor frequency
366 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
26 dB
Design
Certification
EMC, CE Mark, GS Mark, NEMKO/SEMKO, SASO, SABS-EMC, SABS, SII, Hygienics, GOST
Power
Power consumption (printing) *
600 W
Power consumption (standby)
20 W
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Storage temperature (T-T)
20 - 40 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
8 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
10.2 kg
Dimensions (WxDxH)
396 x 355 x 247 mm
Packaging data
Package weight
12 kg
Other features
Mac compatibility
Yes
Standard media sizes
C5, DL
Media weights by paper path
120-160 gsm
Power requirements
220-240V AC, 50-60 Hz
Power consumption (active)
600 W
Compatible operating systems
Windows XP, 2000, 98SE, ME, NT 4.0, Server 2003; Red Hat Enterprise 3.0, SuSE Enterprise Linux 8.0, 9.0, SuSE Linux 9.1, 9.2, 9.3; Mac 9.2, 10.2.
Stand-by LED
Yes
Package dimensions (WxDxH)
459 x 327 x 415 mm