location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T630N VE 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T630N VE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10G2210 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:33:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark T630N VE 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - 33 ppm
  • - Maximum duty cycle: 175000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 300 MHz
Warranty: One Year on-site repair
Long product name Lexmark T630N VE 1200 x 1200 DPI :
The long product name of Lexmark T630N VE 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T630n VE
More>>>
Lexmark T630N VE 1200 x 1200 DPI:
The official description of Lexmark T630N VE 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Need high performance and high value? With the new Lexmark T630 there's no need to compromise. With up to 35ppm at less than 8.5 seconds to first page, you'll significantly enhance your workgroup productivity. An ultra-fast processor and up to 32 MB of memory (64MB on the network model) are two more reasons why your productivity will soar.

Short summary description Lexmark T630N VE 1200 x 1200 DPI:
This short summary of the Lexmark T630N VE 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T630N VE, Laser, 1200 x 1200 DPI, 33 ppm

Long summary description Lexmark T630N VE 1200 x 1200 DPI:
This is an auto-generated long summary of Lexmark T630N VE 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark T630N VE. Print technology: Laser. Maximum duty cycle: 175000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 33 ppm

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
175000 pages per month
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Maximum input capacity
3850 sheets
Input & output capacity
Maximum output capacity
2750 sheets
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Processor frequency
300 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
31 dB
Weight & dimensions
Weight
17 kg
Dimensions (WxDxH)
421 x 498 x 345 mm
Other features
Mac compatibility
Yes
Country Distributor
United Kingdom 1 distributor(s)