location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson UB-R03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C32C824461
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2022 10:28:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson UB-R03
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired & Wireless
  • - Wireless
  • - 11 Mbit/s
  • - Wi-Fi
  • - Internal
Long product name Epson UB-R03 :
The long product name of Epson UB-R03. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UB-R03 - 802.11b, LAN
More>>>
Epson UB-R03:
The official description of Epson UB-R03 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

IEEE802.11b WIRELESS LAN I/F BOARD

Short summary description Epson UB-R03:
This short summary of the Epson UB-R03 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson UB-R03, Internal, Wired & Wireless, Wireless, 802.11b, 11 Mbit/s, Silver

Long summary description Epson UB-R03:
This is an auto-generated long summary of Epson UB-R03 based on the first three specs of the first five spec groups.

Epson UB-R03. Internal. Connectivity technology: Wired & Wireless, Host interface: Wireless. Maximum data transfer rate: 11 Mbit/s, Top Wi-Fi standard: 802.11b. Product colour: Silver

Ports & interfaces
Connectivity technology *
Wired & Wireless
Host interface *
Wireless
Network
Maximum data transfer rate *
11 Mbit/s
Networking standards *
IEEE 802.11b
Wi-Fi
Yes
Top Wi-Fi standard
802.11b
Wi-Fi standards
802.11b
WLAN data transfer rates supported
1, 2, 11 Mbit/s
Design
Product colour
Silver
Internal *
Yes
Country of origin
China
Packaging data
Package width
100 mm
Packaging data
Package depth
110 mm
Package height
35 mm
Package weight
110 g
Logistics data
Products per pallet layer
180 pc(s)
Products per pallet layer (UK)
240 pc(s)
Products per pallet (UK)
16 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
4.35 m
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
4.35 m
Products per pallet
8 pc(s)
Other features
Quantity per pack
1 pc(s)