location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V505
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-26026
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 2400 DPI
  • - A4 31 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port
  • - Internal memory: 32 MB
  • - 8 kg
Long product name DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm :
The long product name of DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V505 Color InkJet All-in-One, Print, Copy, Scan, Fax, 4800x2400 DPI, 32MB, PictBridge, USB 2.0
More>>>
DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm:
The official description of DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

(PRODUCT) REDTM Signature Product – $5 from this sale goes to the Global Fund to help fight AIDS in Africa

4-in-1 Versatility – Print, scan, copy and fax with one easy-to-use, compact machine.

Fast Output – Print gorgeous photos and crisp documents in moments. The V505 offers print speeds up to 30 ppm black and 27 ppm colour.

2-sided Printing Capability – Print on both sides of a page to conserve paper.

Standalone Capabilities – Make copies and send faxes without turning your computer on.

Print Photos Directly – From your camera or from built-in media card slots. No need to start your PC to print your photos

Built for Productivity
Every aspect of the space-saving V505 is designed to improve efficiency in the home or office.

- Automatic 2-sided printing saves time, reduces costs and protects the environment.
- Convenient direct printing from digital cameras, PictBridge memory card slots and USB ports.
- Dell's built-in Optical Character Recognition (OCR) lets you turn scanned documents into editable text in no time.
- The compact frame takes up less space.
- Easy-to-navigate, intuitive menus.
- Multi-page scanning, faxing and copying with 25 page auto document feeder

Smart Ink Management
The V505 is equipped with the Dell Ink Management SystemTM (DIMS) that constantly monitors ink levels, so you'll never run dry in the middle of a document.

- Low-ink alerts provide a specific link to Dell.com for fast purchase of the correct cartridges.
- Order ink online 24x7x365.
- Genuine Dell ink can create high-quality prints and helps to prevent ink jams.

World-Class Service and Support
All Dell products are backed by some of the best technical assistance and services around.

- 1 Year Advanced Exchange Service1
- Get 1 year of technical support from date of purchase.
- Next business day replacement to your location in the event a device is defective – for the length of your warranty.

Environmentally Conscious
Dell takes great pride in being a responsible corporate citizen and is dedicated to the development of eco-friendly products. The V505 is a perfect example of this policy.

Short summary description DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm:
This short summary of the DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

DELL V505, Inkjet, Colour printing, 4800 x 2400 DPI, Colour copying, Colour scanning, A4

Long summary description DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm:
This is an auto-generated long summary of DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm based on the first three specs of the first five spec groups.

DELL V505. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print resolution colour
4800 x 2400 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (colour, normal quality, A4)
24 cpm
Scanning
Scanning *
Colour scanning
Fax
Faxing *
Mono faxing
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Paper tray media types *
Card stock, Coated paper, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, Executive, Hagaki card, Index card, l, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
Yes
Internal memory *
32 MB
Compatible memory cards
Microdrive, MMC, MS Duo, MS Pro, SD
Design
Market positioning *
Home & office
Weight & dimensions
Weight
8 kg
Other features
Dimensions (WxDxH)
432 x 312 x 174 mm
Maximum internal memory
32 GB
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:13:58
Uk has collected 1 expert review for DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
printercomparison.com
Updated:
2011-09-26 06:13:58
Interested in doing some good when purchasing a new printer? So are we! That is why we decided to review the Dell V505 All-in-One, one of many Dell items participating in the Product RED project.BUY the Dell All-in-One Printer V505 (PRODUCT) RED - mu...
Bottom line Other than large headache the driver errors gave me, I enjoyed using the Dell V505. The software was useful, the devices all worked and the prints were good. I did find that the print speeds were slower than advertised but this is a problem I run int...
0%
Country Distributor
United Kingdom 1 distributor(s)