location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB/PS2 Washable keyboard USB + PS/2 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB/PS2 Washable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VF097AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962783108 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 22:37:55
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Nov 2011
Product end of life date
Bullet Points HP USB/PS2 Washable keyboard USB + PS/2 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB + PS/2
  • - Full-size (100%) Numeric keypad
  • - Black
  • - 1 pc(s)
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP USB/PS2 Washable keyboard USB + PS/2 Black :
The long product name of HP USB/PS2 Washable keyboard USB + PS/2 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB/PS2 Washable Keyboard, 2.2m, 770g, Black
More>>>
HP USB/PS2 Washable keyboard USB + PS/2 Black:
The official description of HP USB/PS2 Washable keyboard USB + PS/2 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP USB PS2 Washable Keyboard is well-suited for environments that require keyboards to be immersed and cleaned with the following solvents: soap, washing-up liquid, non-abrasive cleaners, general purpose cleaners, bleach, disinfectant, antibacterial cleaners and surgical spirit. The HP USB PS2 Washable Keyboard provides protection against ingress of water and dust to code IP66 defined in IEC (International Electro Technical Commission) standard 60529-1 and code 4X as defined in NEMA (National Electrical Manufacturers Association) standard 250. The code IP66 defined in the IEC standard 60529 means the keyboard is protected against the ingress of dust, and that high pressure water jets from any direction will not have any harmful effects. A NEMA 4X enclosure as defined in NEMA standard 250 will provide protection against windblown dust, rain, splashing water and hose directed water. For additional information on regulatory standards consult your legal department.

Short summary description HP USB/PS2 Washable keyboard USB + PS/2 Black:
This short summary of the HP USB/PS2 Washable keyboard USB + PS/2 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB/PS2 Washable, Full-size (100%), Wired, USB + PS/2, Black

Long summary description HP USB/PS2 Washable keyboard USB + PS/2 Black:
This is an auto-generated long summary of HP USB/PS2 Washable keyboard USB + PS/2 Black based on the first three specs of the first five spec groups.

HP USB/PS2 Washable. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB + PS/2. Cable length: 2.2 m. Product colour: Black

Keyboard
Connectivity technology *
Wired
Device interface *
USB + PS/2
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
PC/Server
Country of origin
China
Design
Keyboard style
Straight
Product colour *
Black
LED indicators
Yes
Features
Cable length
2.2 m
Power
Power source type *
PS/2, USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Keyboard dimensions (WxDxH)
448.8 x 168.1 x 35 mm
Keyboard weight
770 g
Packaging content
Number of products included *
1 pc(s)
Other features
Internal
No
Compatible operating systems
Windows Vista, Windows XP Professional
Weight (imperial)
1.7 lb
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 14:56:40
Uk has collected 4 expert reviews for HP USB/PS2 Washable keyboard USB + PS/2 Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 14:56:40
Product Code: VF097AA#AB For dusty environments and situations where spills are of real concern, the HP USB PS2 Washable Keyboard is a good choice. If it ever gets contaminated with dust or sticky liquids, you can simply wash it under a running tap w...
Bottom line Dust- and water-proof, with a PS2 adaptor and USB extension cable, the HP USB PS2 Washable Keyboard will be a great buy for anyone who is prone to spillage. Elias Plastiras, PCWorld.idg.com.au...
80%
goodgearguide.com.au
Updated:
2011-11-04 20:38:10
If your work environment is very dusty, or if you're a bit of a klutz with your coffee mug or soft drink, consider investing in HP's USB PS2 Washable Keyboard. It's a $69 keyboard that's impervious to dust and liquids and it will keep on truckin' even after the most severe of spills. Whether you spill a sticky soft drink on it while watching a funny YouTube video, or whether a lot of dust gets into the nooks between the keys while you're on the wood shop floor, you can simply place the keybo...
Good Dust- and liquid-proof, washable, USB extension cable...
Bad Left Shift key is not big enough...
Bottom line For dusty environments and situations where spills are of real concern, HP’s USB PS2 Washable Keyboard is a good choice. It it ever gets contaminated with dust or sticky liquids, you can simply wash it under a running tap without worrying about damagi...
80%