HPE logo

HPE Q2043A backup storage media Blank data tape RDX

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58538
Info modified on:
11 Jul 2022, 13:41:44
Warranty:
standard statement: 1 Year
Long product name HPE Q2043A backup storage media Blank data tape RDX:

HP RDX 750GB Removable Disk Cartridge, 5400RPM, 2.5"

Short summary description HPE Q2043A backup storage media Blank data tape RDX:

HPE Q2043A, Blank data tape, RDX, 750 GB, ext2, ext3, FAT32, NTFS, 480 MB/s, 6.35 cm (2.5")

Long summary description HPE Q2043A backup storage media Blank data tape RDX:

HPE Q2043A. Product type: Blank data tape, Media type: RDX, Compressed capacity: 750 GB. Transfer rate: 480 MB/s. Size (imperial): 6.35 cm (2.5"), Weight: 350 g. Dimensions (WxDxH): 203 x 135 x 85 mm, Read speed: 30 MB/s, Operating temperature (T-T): 41 - 113 °F

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.