location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5330 Mobile TV edition 6.1 cm (2.4") 1000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5330 Mobile TV edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5330 BLACK
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 17:48:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 5330 Mobile TV edition 6.1 cm (2.4") 1000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.1 cm (2.4") 240 x 320 pixels
  • - 16 GB
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1000 mAh
Long product name Nokia 5330 Mobile TV edition 6.1 cm (2.4") 1000 mAh Black :
The long product name of Nokia 5330 Mobile TV edition 6.1 cm (2.4") 1000 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5330 Mobile TV edition
More>>>
Short summary description Nokia 5330 Mobile TV edition 6.1 cm (2.4") 1000 mAh Black:
This short summary of the Nokia 5330 Mobile TV edition 6.1 cm (2.4") 1000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 5330 Mobile TV edition, 6.1 cm (2.4"), 240 x 320 pixels, Black

Long summary description Nokia 5330 Mobile TV edition 6.1 cm (2.4") 1000 mAh Black:
This is an auto-generated long summary of Nokia 5330 Mobile TV edition 6.1 cm (2.4") 1000 mAh Black based on the first three specs of the first five spec groups.

Nokia 5330 Mobile TV edition. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1000 mAh. Product colour: Black. Weight: 114 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 09:09:37
Uk has collected 6 expert reviews for Nokia 5330 Mobile TV edition 6.1 cm (2.4") 1000 mAh Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
techsmart.co.za
Updated:
2014-08-02 06:50:13
Mobile TV, or DVB-H, is in the final testing phases before becoming commercially available in South Africa. Pay-TV provider Multichoice is currently leading the charge offering eight of its channels, free of charge, to users with compatible devices as...
Bottom line Although mobile TV might be a novel feature on handsets we can’t help but feel as though Nokia simply rehashed a device from several years ago and slapped the mobile television tag on it. When we begin to see DVB-H receivers incorporated into Blackberr...
0%
brighthub.com
Updated:
2013-11-09 09:09:36
This is a review of the new Nokia 5330 Mobile TV Edition. It is a S40 mobile phone by which comes with a DVB-H receiver so that you can watch TV on your cellphone. It is quite inexpensive and has most of the basic stuff you would want in a phone. It...
60%
mobile-review.com US
Updated:
2013-11-09 09:09:36
Contents: In the box: Positioning In one review we are going to speak about two models, because the only difference between them is the support of TV features in Mobile TV Edition. The model without such a support was involved in a detective story...
Bottom line There are no complaints towards the quality of voice transmission in both directions, the loudspeaker has good volume capacity and you can always hear your interlocutor well. The communication quality is fine. The ringtone volume is good and the vibro...
0%
gsmarena.com
Updated:
2013-11-09 09:09:36
The Nokia 5330 Mobile TV edition is a device that’s hard to recommend. Sure it looks pretty sleek at first but turns into a greasy scratched mess so quickly that you won’t have enough time to enjoy it. It does bring a feature to the mid-range that we...
0%