Long product name DELL 452-10777 monitor mount / stand Black, Silver Desk
:
The long product name of DELL 452-10777 monitor mount / stand Black, Silver Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
E- Series Basic Monitor Stand- Kit
More>>>
DELL 452-10777 monitor mount / stand Black, Silver Desk:
The official description of DELL 452-10777 monitor mount / stand Black, Silver Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Make the most of your valuable workspace with this Basic Monitor Stand from Dell™. Easily adjust the height and position of your monitors to a comfortable, ergonomically appropriate position. This product has been tested and validated on Dell systems to ensure it will work with your computer. It is supported by Dell Technical Support when used with a Dell system. Please purchase E-port replicator for a full docking solution.
- Enables you to position the height and angle of your monitors for optimum comfort and productivity
- Supported by Dell Technical Support when used with a Dell system
Short summary description DELL 452-10777 monitor mount / stand Black, Silver Desk:
This short summary of the DELL 452-10777 monitor mount / stand Black, Silver Desk data-sheet is auto-generated and uses the product title and the first six key specs.
DELL 452-10777, Black, Silver
Long summary description DELL 452-10777 monitor mount / stand Black, Silver Desk:
This is an auto-generated long summary of DELL 452-10777 monitor mount / stand Black, Silver Desk based on the first three specs of the first five spec groups.
DELL 452-10777. Product colour: Black, Silver