location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu KB500, EU keyboard USB QWERTY Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB500, EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K500-L125
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu KB500, EU keyboard USB QWERTY Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - QWERTY
  • - Grey
Warranty: 2 years
Long product name Fujitsu KB500, EU keyboard USB QWERTY Grey :
The long product name of Fujitsu KB500, EU keyboard USB QWERTY Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KB500, USB, gray, EU
More>>>
Fujitsu KB500, EU keyboard USB QWERTY Grey:
The official description of Fujitsu KB500, EU keyboard USB QWERTY Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new Fujitsu USB Keyboard KB500 is a real eye-catcher on every desk. With its impressive new Fujitsu design it looks very elegant. It is the perfect input device for our sophisticated desktop PC and especially for other stylish products such as tablet PC or notebooks.
The additional multifunction keys provide fast access e.g. to e-mail, internet, calculator, workstation and media control/volume functions. Furthermore the soft touch keys, with an ACPI key to take your computer in stand-by mode and the very thin dimension make working very comfortable and convenient.
The Keyboard KB500 is available in the new color marble grey/anthracite.
Usability
- Connects easily to every PC with standard USB interface „„ – no driver necessary
- „„Supports energy saving functions of current operating systems
- „„More comfort with 12 additional function keys for fast access
Ergonomics
„„- Elegant and extraordinary design
- „„Stress free and effective use through high contrast keys and ergonomic key design
- „„Soft touch keys in Fujitsu slim key-technology with notebook feeling
- „„Low noise
Reliability
„„- High quality and function stability
- „„Highest quality coupled with very good price/performance ratio
Modern production technology
„„- Abrasion-proof keys through laser technology to write the keycaps
- „„Fully automated production line

Short summary description Fujitsu KB500, EU keyboard USB QWERTY Grey:
This short summary of the Fujitsu KB500, EU keyboard USB QWERTY Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu KB500, EU, Wired, USB, QWERTY, Grey

Long summary description Fujitsu KB500, EU keyboard USB QWERTY Grey:
This is an auto-generated long summary of Fujitsu KB500, EU keyboard USB QWERTY Grey based on the first three specs of the first five spec groups.

Fujitsu KB500, EU. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 104. Cable length: 2 m. Product colour: Grey

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard number of keys
104
Certification
TÜV GS, CE, CSA, FCC Class B
Design
Product colour *
Grey
Features
Cable length
2 m
Plug and Play
Yes
Power
Power consumption
100 mA
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Minimum system requirements
USB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
462 x 169 x 21 mm
Keyboard weight
570 g
Other features
Compatible operating systems
Microsoft Windows XP/Vista/7
Keyboard function keys
12