Pelikan logo

Pelikan 12 mm Kern-mandrin-core

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36087
Info modified on:
14 Jun 2021, 08:15:25
Warranty:
3 year
Long product name Pelikan 12 mm Kern-mandrin-core:

210 mm x 15 m, 12 mm core

Short summary description Pelikan 12 mm Kern-mandrin-core:

Pelikan 12 mm Kern-mandrin-core, 3 pc(s), 21 cm, 15 m, 620 g, 720 pc(s)

Long summary description Pelikan 12 mm Kern-mandrin-core:

Pelikan 12 mm Kern-mandrin-core. Number of products included: 3 pc(s). Roll width: 21 cm, Roll length: 15 m, Weight: 620 g. Products per master (outer) case: 720 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.