location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pelikan 4 cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelikan Check ‘Pelikan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
354914
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4018474354914
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Pelikan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelikan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2021 01:42:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pelikan 4 cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - 4 pc(s)
Warranty: 3 year
Long product name Pelikan 4 cartridges :
The long product name of Pelikan 4 cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black 27 ml, Cyan/Magenta/Yellow 13 ml, 4 pack
More>>>
Short summary description Pelikan 4 cartridges:
This short summary of the Pelikan 4 cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

Pelikan 4 cartridges, Black, Cyan, Magenta, Yellow, 4 pc(s), Multi pack

Long summary description Pelikan 4 cartridges:
This is an auto-generated long summary of Pelikan 4 cartridges based on the first three specs of the first five spec groups.

Pelikan 4 cartridges. Supply type: Multi pack, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s)

Brand Image Product code Product Stock Price from
Canon BCI-3E BK Black ink cartridge Original Canon BCI-3E BK Black ink cartridge Original
(show image)
BCI-3E BK BCI-3E BK Black 0.00
(excl. VAT)
0 (incl. VAT)
Canon Cartridge BCI-6C Cyan ink cartridge Original Canon Cartridge BCI-6C Cyan ink cartridge Original
(show image)
BCI-6C Cartridge BCI-6C Cyan 0.00
(excl. VAT)
0 (incl. VAT)