StarTech.com logo

StarTech.com 7-Port USB 2.0 Hub - Metal Industrial USB-A Hub with ESD Protection & 350W Surge Protection - Din Rail, Wall or Desk Mountable - TAA Compliant USB Expander Hub

Data-sheet quality:
created/standardized by Icecat
Product views:
316325
Info modified on:
06 Sept 2024, 14:33:02
Bullet Points StarTech.com 7-Port USB 2.0 Hub - Metal Industrial USB-A Hub with ESD Protection & 350W Surge Protection - Din Rail, Wall or Desk Mountable - TAA Compliant USB Expander Hub:
  • - Protects your connected devices with 15kV Air and 8kV Contact ESD protection
  • - Surge protection of 350W on the downstream and upstream USB ports
  • - Mount industrial USB 2.0 hub where required with built-in mounting brackets or included DIN rails
  • - Offers flexible, wide-range power inputs with a 7-24V DC terminal block
  • - Adds seven USB 2.0 ports from a single USB connection
Warranty:
2 Years
Long product name StarTech.com 7-Port USB 2.0 Hub - Metal Industrial USB-A Hub with ESD Protection & 350W Surge Protection - Din Rail, Wall or Desk Mountable - TAA Compliant USB Expander Hub:

StarTech.com 7-Port USB 2.0 Hub - Metal Industrial USB-A Hub with ESD Protection & 350W Surge Protection - Din Rail, Wall or Desk Mountable - TAA Compliant USB Expander Hub (ST7200USBM)

StarTech.com 7-Port USB 2.0 Hub - Metal Industrial USB-A Hub with ESD Protection & 350W Surge Protection - Din Rail, Wall or Desk Mountable - TAA Compliant USB Expander Hub:

Industrial Grade | 15kV Air | 8kV Contact | Metal | Mountable | DIN Rail | 480 Mbps

This TAA compliant 7-port industrial USB 2.0 hub gives you the scalability you need in harsh industrial environments, product and repair labs, conference rooms or office workstations. With its rugged industrial grade metal housing, it is designed to meet the advanced requirements of connecting a high number of devices in factories and office environments.

Perfect for Harsh Environments

This industrial USB hub delivers reliable performance with a metal, heavy-duty housing. It supports wide-range 7-24V DC terminal block input, giving you the flexibility to power the hub as required, based on your own power input capabilities.

Perfect for factory environments, the rugged hub also supports a wide operating temperature range (0°C to 55°C) and offers surge and ESD protection to each USB port, which can help prevent damage to your connected devices.

Connect More USB Devices

Designed for a high volume of connections, this robust USB 2.0 hub offers 7 connection ports, for connecting more USB devices and peripherals.

Locate the Hub Where You Need It Most

With versatile installation options, you can install the hub where it’s best suited for your environment. With built-in mounting brackets and included DIN mount rails, you can securely mount the USB 2.0 hub to most surfaces such as a wall, under a desk or rack.

StarTech.com offers an external power adapter, ITB20D3250, sold separately. The universal DC power adapter can be used as an alternative, back up or replacement power supply for StarTech.com’s line of industrial USB hubs.

Works with Older USB Devices

The rugged USB hub supports the full 480 Mbps bandwidth of USB 2.0 and is backward compatible with previous USB devices.

The ST7200USBM is backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com 7-Port USB 2.0 Hub - Metal Industrial USB-A Hub with ESD Protection & 350W Surge Protection - Din Rail, Wall or Desk Mountable - TAA Compliant USB Expander Hub:

StarTech.com 7-Port USB 2.0 Hub - Metal Industrial USB-A Hub with ESD Protection & 350W Surge Protection - Din Rail, Wall or Desk Mountable - TAA Compliant USB Expander Hub, USB 2.0 Type-B, USB 2.0, 480 Mbit/s, Black, Steel, CE, FCC, RoHS, REACH, TAA

Long summary description StarTech.com 7-Port USB 2.0 Hub - Metal Industrial USB-A Hub with ESD Protection & 350W Surge Protection - Din Rail, Wall or Desk Mountable - TAA Compliant USB Expander Hub:

StarTech.com 7-Port USB 2.0 Hub - Metal Industrial USB-A Hub with ESD Protection & 350W Surge Protection - Din Rail, Wall or Desk Mountable - TAA Compliant USB Expander Hub. Host interface: USB 2.0 Type-B, Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: Black, Housing material: Steel. Input voltage: 7 - 24 V. Width: 61.5 mm, Depth: 133 mm, Height: 36.3 mm. Package width: 216 mm, Package depth: 151 mm, Package height: 51 mm

Video
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.