location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 500-Sheet Paper Cassette

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500-Sheet Paper Cassette
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C932871 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946651064 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 278556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson 500-Sheet Paper Cassette
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Paper tray
  • - 500 sheets
  • - Brand compatibility: Epson
  • - White
Long product name Epson 500-Sheet Paper Cassette :
The long product name of Epson 500-Sheet Paper Cassette. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500-Sheet Paper Cassette
More>>>
Short summary description Epson 500-Sheet Paper Cassette:
This short summary of the Epson 500-Sheet Paper Cassette data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 500-Sheet Paper Cassette, Paper tray, Epson, WorkForce Pro WF-C5710 WorkForce Pro WF-C5790 WorkForce Pro WF-C5290 WorkForce Pro WF-C5210, 500 sheets, White, Indonesia

Long summary description Epson 500-Sheet Paper Cassette:
This is an auto-generated long summary of Epson 500-Sheet Paper Cassette based on the first three specs of the first five spec groups.

Epson 500-Sheet Paper Cassette. Type: Paper tray, Brand compatibility: Epson, Compatibility: WorkForce Pro WF-C5710 WorkForce Pro WF-C5790 WorkForce Pro WF-C5290 WorkForce Pro WF-C5210. Quantity per pack: 1 pc(s), Package width: 240 mm, Package depth: 500 mm. Products per pallet: 16 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm

Features
Type *
Paper tray
Brand compatibility *
Epson
Compatibility *
WorkForce Pro WF-C5710 WorkForce Pro WF-C5790 WorkForce Pro WF-C5290 WorkForce Pro WF-C5210
Maximum capacity
500 sheets
Product colour
White
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Package width
240 mm
Package depth
500 mm
Package height
465 mm
Packaging data
Package weight
5.952 g
Logistics data
Products per pallet
16 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
63 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
32 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
63 cm
Harmonized System (HS) code
84439990
Country Distributor
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Australia 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)