location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Toet Toet Auto's Robin Reddingshelikopter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toet Toet Auto's
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Robin Reddingshelikopter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-509423
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765094231
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:18
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Toet Toet Auto's Robin Reddingshelikopter:
This short summary of the VTech Toet Toet Auto's Robin Reddingshelikopter data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Toet Toet Auto's Robin Reddingshelikopter, 1 yr(s), Speaking function, AAA, Synthetic, Multicolour

Long summary description VTech Toet Toet Auto's Robin Reddingshelikopter:
This is an auto-generated long summary of VTech Toet Toet Auto's Robin Reddingshelikopter based on the first three specs of the first five spec groups.

VTech Toet Toet Auto's Robin Reddingshelikopter. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Speaking function. Battery type: AAA. Material: Synthetic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Sounding
No
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Songs learning, Music learning
Role playing
Yes
Power
Batteries required
No
Battery type
AAA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
100.8 mm
Depth
71.8 mm
Height
56.6 mm
Weight
115 g
Packaging data
Package width
127 mm
Package depth
71 mm
Package height
102 mm
Package weight
180 g
Package volume
919.73 cm³
Packaging content
Batteries included
Yes
Logistics data
Layers per pallet
14 pc(s)
Products per pallet
1008 pc(s)
Master (outer) case width
273 mm
Master (outer) case length
234 mm
Master (outer) case height
122 mm
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417765094233
Master (outer) case gross weight
1.13 kg
Master (outer) case volume
7793.6 cm³
Harmonized System (HS) code
950300959
Master (outer) cases per pallet
168 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Brand Image Product code Product Stock Price from
VTech Toet Toet Auto's Paul Pick-up truck VTech Toet Toet Auto's Paul Pick-up truck
(show image)
80-509323 Paul Pick-up truck
VTech Toet Toet Auto's Patrick Politie VTech Toet Toet Auto's Patrick Politie
(show image)
80-509223 Patrick Politie
VTech Toet Toet Auto's Lanceer- & Racebaan VTech Toet Toet Auto's Lanceer- & Racebaan
(show image)
80-164723 Lanceer- & Racebaan