location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Tut Tut Animo 80-504405 toy playset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tut Tut Animo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80-504405
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-504405 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765044052
Category: Toy Playsets Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:24:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points VTech Tut Tut Animo 80-504405 toy playset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Recommended age (min): 1 yr(s) Multicolour
  • - Material: Plastic
  • - Batteries required Number of batteries supported: 2 AAA
More>>>
Short summary description VTech Tut Tut Animo 80-504405 toy playset:
This short summary of the VTech Tut Tut Animo 80-504405 toy playset data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Tut Tut Animo 80-504405, 1 yr(s), Batteries included, AAA, Multicolour, Plastic

Long summary description VTech Tut Tut Animo 80-504405 toy playset:
This is an auto-generated long summary of VTech Tut Tut Animo 80-504405 toy playset based on the first three specs of the first five spec groups.

VTech Tut Tut Animo 80-504405. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s). Battery type: AAA. Batteries included. Product colour: Multicolour, Material: Plastic

Features
Product colour *
Multicolour
Material
Plastic
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Suggested gender
Boy/Girl
Assembly required
No
Year
2019
Country of origin
China
Battery
Batteries required
Yes
Number of batteries supported
2
Battery type
AAA
Weight & dimensions
Width
99 mm
Depth
58 mm
Height
76 mm
Weight
530 g
Packaging data
Package material
Carton
Package width
300 mm
Package depth
100 mm
Package height
241 mm
Package weight
772 g
Package type
Open box
Packaging content
Batteries included
Yes
Number of pieces
1 pc(s)
Minimum order quantity
6 pc(s)
Logistics data
Master (outer) case width
633 mm
Master (outer) case length
323 mm
Master (outer) case height
268 mm
Master (outer) case gross weight
5.29 kg
Master (outer) cases per pallet
20 pc(s)
Master (outer) cases per pallet layer
4 pc(s)
Master (outer) case invoice unit
Yes
Master (outer) case orderable unit
Yes
Logistics data
Master (outer) case dispatch unit
Yes
Master (outer) case packaging type
Box
Master (outer) case minimum order quantity
1 pc(s)
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417765044054
Pallet net weight
31.7 kg
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
175.2 cm
Pallet gross weight
120.8 kg
Pallet type
800 x 1200 mm
Layers per pallet
5 pc(s)
Pallet invoice unit
Yes
Pallet orderable unit
Yes
Pallet dispatch unit
Yes
Pallet minimum order quantity
1 pc(s)
Supplier features
Number of packages
1
Start availability
01-01-2019
Contains food or beverage
No
Suitable only for adults
No
Manual languages (ISO 639 format)
French
Packaging languages (ISO 639 format)
French
Country of importation (ISO 3166-1)
Netherlands
Commercial unit type
Consumer unit single
Invoice unit
No
Orderable unit
No
Dispatch unit
No
Customs product code (TARIC)
950300959
(cdm) Reconducted new drop
Reconducted
(cdm) Seasonalities
Permanent, Year End
(cdm) Audiences
Child
(cdm) Parental presence
Recommended
(cdm) Safety directive language (2009/48/CE)
French
(cdm) Is accessory
Toy