location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartOffice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PL2000 PLUS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0288 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042485417399
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2021 14:03:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 1200 x 1200 DPI
  • - Colour scanning
  • - A4
  • - Maximum scan size: 216 x 356 mm Sensor type: CCD
  • - USB port
  • - Power supply type: DC
Long product name Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey :
The long product name of Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CCD, LED, 1200 x 1200 dpi, ADF, 20 ppm, 216 x 356 mm, USB 2.0, 24 Vdc / 0.75 A, 4.8 kg
More>>>
Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey:
The official description of Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Plustek SmartOffice PL2000 Plus is a 80-page ADF flatbed scanner and ideal choice for workgroups with a demanding work load and limited budget.

LED Light Source
The compact and office-friendly design of the PL2000 Plus includes CIS technology which requires smaller space and LED as light source. The low power LED illumination is environmentally friendly, longer lasting, and provides unique illumination, without warm-up time, to enable accurate color imaging.

User-friendly
Single-Touch button design of the Plustek SmartOffice PL2000 Plus allows you to complete scanning task with ease. It includes five default buttons to access OCR, Copy, Searchable PDF and File, and these buttons can also be customized for your specific need.The The TWAIN user interface provides various features to enhance image quality.


Multifunctional Scanning
The ADF capacity of PL2000 Plus is up to 80 pages. Acceptable document size range from 1,2 x 1,2 up to 22 x 35,5 cm. The scanners flatbed unit enables users to scan delicate or extra thick documents, such as photos and graphics, manuscripts or even books.
Advanced Sngle-Touch Scanning

With Plustek’s DocAction exclusive software application, users only need to properly place the document on the scanner, then press the ”Scan” button. What is best, the scanned image can be directly sent to your desirable destination applications. The features allow you to directly scan to searchable PDF, PDF/A and OCR, and also access programs seamlessly, such as Excel, Word, Email, Copy and Save to File directly.

Environmentally Responsible and Energy-Saving
The ENERGY STAR certification of the SmartOffice PL2000 Plus guarantees environmentally responsible design features, such as low power LED illumination technology and power-saving functions.

Features
The SmartOffice PL2000 Plus has following features:

Auto Threshold
Automatically thresholds the current image into a binary black and white image.

Auto Rotate
Automatically rotates document based on the contents of the document.

Auto Crop & Deskew
Automatically straightens and crops image to the documents actual size.

Color Dropout
Removes red, green or blue color when scanning forms.

Blank Page Removal
Automatically removes blank pages without manual editing.

Short summary description Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey:
This short summary of the Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Plustek SmartOffice PL2000 PLUS, 216 x 356 mm, 1200 x 1200 DPI, 48 bit, 24 bit, 16 bit, 8 bit

Long summary description Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey:
This is an auto-generated long summary of Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey based on the first three specs of the first five spec groups.

Plustek SmartOffice PL2000 PLUS. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 1200 x 1200 DPI, Input colour depth: 48 bit. Scanner type: Flatbed & ADF scanner, Product colour: Blue, Grey. Sensor type: CCD, Daily duty cycle (max): 1500 pages, Light source: LED. Auto document feeder (ADF) input capacity: 80 sheets. Maximum ISO A-series paper size: A4, Auto Document Feeder (ADF) media weight: 50 - 120 g/m², Maximum scan width: 1.27 cm

Scanning
Maximum scan size *
216 x 356 mm
Optical scanning resolution *
1200 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Output colour depth
24 bit
Input greyscale depth
16 bit
Output greyscale depth
8 bit
Output monochrome depth
1 bit
ADF scan speed (b/w, A4)
20 ppm
ADF scan speed (colour, A4)
20 ppm
Roller lifetime
100000 pages
Pad lifetime
25000 pages
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
Blue, Grey
Built-in display *
No
Performance
Sensor type *
CCD
Light source
LED
Daily duty cycle (max) *
1500 pages
Button functions
Copy, OCR, Scan
Scan drivers
TWAIN
Input capacity
Auto document feeder (ADF) input capacity
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Auto Document Feeder (ADF) media weight
50 - 120 g/m²
Maximum scan width
1.27 cm
Paper handling
Maximum scan length
35.6 cm
Maximum scan area (Flatbed)
216 x 297 mm
Minimum scan area (Flatbed)
12.7 x 12.7 mm
Maximum scan area (ADF)
216 x 356 mm
Minimum scan area (ADF)
12.7 x 12.7 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
DC
Input voltage
24 V
Current
0.75 A
Packaging data
Quantity per pack
1 pc(s)
System requirements
Minimum storage drive space
2000 MB
Minimum RAM
2000 MB
Minimum processor
Pentium IV 3.2 GHz
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
468 mm
Depth
347 mm
Height
300 mm
Weight
4.8 kg
Packaging content
Bundled software
Plustek DocAction Plustek DocTWAIN ABBYY FineReader 12.0 Sprint
Other features
Maximum media width
220
Maximum media length
35.6 cm
Brand Image Product code Product Stock Price from
Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver
(show image)
0285 PS186 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey
(show image)
0280L A320L 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black
(show image)
0272 135 0.00
(excl. VAT)
0 (incl. VAT)
Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue
(show image)
0271 Z300 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0275 PS30D 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Grey Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Grey
(show image)
0269 2610 0.00
(excl. VAT)
0 (incl. VAT)
Plustek eScan A150 ADF scanner 600 x 600 DPI A4 Black, White Plustek eScan A150 ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0263 A150 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Silver, White Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Silver, White
(show image)
0254 1180 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Grey, White Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Grey, White
(show image)
0254UK 1180 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS456U ADF scanner 600 x 600 DPI A4 White Plustek SmartOffice PS456U ADF scanner 600 x 600 DPI A4 White
(show image)
0241 PS456U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)