HP logo

HP Spectre USB-C Travel Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
386391
Info modified on:
31 May 2022, 22:23:29
End of life date:
31 Dec 2020
Long product name HP Spectre USB-C Travel Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Spectre USB-C Travel Dock

HP Spectre USB-C Travel Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Stretch productivity to its limits with the HP Spectre USB-C™ Travel Dock. Equipped with a range of ports, including pass-through power, and a slim, lightweight design, this essential travel tool connects your laptop to all your accessories, network and display, no matter where you are.

Stay productive with full connectivity and power pass-through
- VGA, HDMI, Ethernet, USB 2.0 and 3.0 ports let you seamlessly connect to multiple accessories or an external display, and keep your laptop powered with pass-through charging.

Reis licht
- At only 0.29 lbs/132 grams, this dock is slightly larger than a cell phone, making it easy to pack alongside your laptop.

More cable. More freedom.
- Stay connected to all your USB™ accessories without worrying about space thanks to an extra-long, 399 mm (15.71 in) cable.

Short summary description HP Spectre USB-C Travel Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

HP Spectre USB-C Travel Dock, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, Black, HP, Spectre 13-af0xx, Spectre x360 13-ae0xx

Long summary description HP Spectre USB-C Travel Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

HP Spectre USB-C Travel Dock. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Brand compatibility: HP, Compatibility: Spectre 13-af0xx, Spectre x360 13-ae0xx. Width: 144.8 mm, Depth: 54.8 mm, Height: 16.5 mm. Package width: 247 mm, Package depth: 109.7 mm, Package height: 34.4 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.