location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T24v LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T24v
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61BCMAT6UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191927065736 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2024 10:46:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkVision T24v LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 6 ms 250 cd/m² 1000:1
  • - 20 W
Long product name Lenovo ThinkVision T24v LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black :
The long product name of Lenovo ThinkVision T24v LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8" LED Full HD 1920 x 1080 TFT-LCD IPS, 16:9, 92 dpi, 250 cd/m2, 1000:1, 6ms/ 4ms, 5.07 kg
More>>>
Lenovo ThinkVision T24v LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
The official description of Lenovo ThinkVision T24v LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ThinkVision T24v-10 23.8-inch Wide FHD VOIP Monitor FHD camera with IR to support Windows Hello Dual array microphone and built-in stereo speakers NearEdgeless In-Plane Switching panel with 1920 X 1080 resolution

Short summary description Lenovo ThinkVision T24v LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
This short summary of the Lenovo ThinkVision T24v LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision T24v, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision T24v LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Lenovo ThinkVision T24v LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision T24v. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
6 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 832 x 624, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1440 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
SmartResponse
4 ms
Pixel pitch
0.2745 x 0.2745 mm
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Colour gamut
72%
Multimedia
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Built-in camera *
Yes
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
Number of upstream ports
1
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Ports & interfaces
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
On Screen Display (OSD)
Yes
Number of OSD languages
8
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0.5 W
Power consumption (max)
45 W
Weight & dimensions
Width (with stand)
540.2 mm
Depth (with stand)
261.9 mm
Height (with stand)
500.5 mm
Weight (with stand)
5.07 kg
Bezel width (side)
2 mm
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Display
LED
TV tuner integrated
No
Certification
VESA DDC2B/CI ISO 9241-307 FCC Class B TCO Displays 7.0 TCO Certified Edge 2.0 WEEE RoHS
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 09:14:15
Uk has collected 1 expert review for Lenovo ThinkVision T24v LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)