location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Double-Sided Photo Quality Inkjet Paper - A4 - 50 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Double-Sided Photo Quality Inkjet Paper - A4 - 50 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S400059 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946645575
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 280132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2023 15:52:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Double-Sided Photo Quality Inkjet Paper - A4 - 50 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet printing
  • - A4 (210x297 mm)
  • - 140 g/m²
  • - Finish type: Matt
  • - 50 sheets
Long product name Epson Double-Sided Photo Quality Inkjet Paper - A4 - 50 Sheets :
The long product name of Epson Double-Sided Photo Quality Inkjet Paper - A4 - 50 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Double-Sided Photo Quality Inkjet Paper - A4 - 50 Sheets
More>>>
Epson Double-Sided Photo Quality Inkjet Paper - A4 - 50 Sheets:
The official description of Epson Double-Sided Photo Quality Inkjet Paper - A4 - 50 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quality results
You take time on your work so let it shine with our double-sided, matte, white, 120gsm Photo Quality Inkjet Paper. Even when you print on both sides, this sleek and refined paper is designed to produce richly detailed and colourful high resolution images and crisp, clear text. You can rely on it to deliver stunning newsletters, flyers, brochures, homework and more.
Optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

Great for every printer
Our papers produce great results with other manufacturers' printers and inks so everyone can take advantage of Epson's expertise.

Short summary description Epson Double-Sided Photo Quality Inkjet Paper - A4 - 50 Sheets:
This short summary of the Epson Double-Sided Photo Quality Inkjet Paper - A4 - 50 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Double-Sided Photo Quality Inkjet Paper - A4 - 50 Sheets, Inkjet printing, A4 (210x297 mm), Matt, 50 sheets, 140 g/m², 220 mm

Long summary description Epson Double-Sided Photo Quality Inkjet Paper - A4 - 50 Sheets:
This is an auto-generated long summary of Epson Double-Sided Photo Quality Inkjet Paper - A4 - 50 Sheets based on the first three specs of the first five spec groups.

Epson Double-Sided Photo Quality Inkjet Paper - A4 - 50 Sheets. Recommended usage: Inkjet printing, Paper size: A4 (210x297 mm), Finish type: Matt. Package width: 220 mm, Package depth: 306 mm, Package height: 14 mm. Products per master (outer) case: 20 pc(s), Minimum order quantity: 20 pc(s). Roll width: 21.9 cm, Country of origin: Japan, Star rating: 3*

Quality results
Quality results

You take time on your work so let it shine with our double-sided, matte, white, 120gsm Photo Quality Inkjet Paper. Even when you print on both sides, this sleek and refined paper is designed to produce richly detailed and colourful high resolution images and crisp, clear text. You can rely on it to deliver stunning newsletters, flyers, brochures, homework and more.

Optimised for Epson printers
Optimised for Epson printers

Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

Great for every printer
Great for every printer

Our papers produce great results with other manufacturers' printers and inks so everyone can take advantage of Epson's expertise.



Features
Recommended usage *
Inkjet printing
Paper size *
A4 (210x297 mm)
Finish type *
Matt
Sheets per pack *
50 sheets
Coloured paper *
No
Media weight *
140 g/m²
Double-sided
Yes
Weight & dimensions
Package width
220 mm
Package depth
306 mm
Package height
14 mm
Package weight
552 g
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946647708
Logistics data
Harmonized System (HS) code
84439990
Products per master (outer) case
20 pc(s)
Minimum order quantity
20 pc(s)
Other features
Roll width
21.9 cm
Country of origin
Japan
Star rating
3*
Other features
Compatible products
WorkForce WF-7620DTWF WorkForce WF-7610DWF WorkForce WF-7110DTW WorkForce WF-3640DTWF WorkForce WF-3620DWF WorkForce WF-3520DWF WorkForce WF-2750DWF WorkForce WF-2660DWF WorkForce WF-2650DWF WorkForce WF-2630WF WorkForce WF-2540WF WorkForce WF-2530WF WorkForce WF-2520NF WorkForce WF-2510WF WorkForce WF-2010W WorkForce WF-100W WorkForce Pro WF-R8590DTWF WorkForce Pro WF-R8590D3TWFC WorkForce Pro WF-R8590 DTWFC WorkForce Pro WF-R5690DTWF WorkForce Pro WF-R5690 DTWF WorkForce Pro WF-R5190DTW WorkForce Pro WF-R5190 DTW WorkForce Pro WF-M5690DWF WorkForce Pro WF-M5190DW 220v EUL WorkForce Pro WF-M5190DW WorkForce Pro WF-C879RDWF WorkForce Pro WF-C878RDWF WorkForce Pro WF-C869RDTWFC WorkForce Pro WF-C869RDTWF WorkForce Pro WF-C869RD3TWFC WorkForce Pro WF-C5790DWF WorkForce Pro WF-8590DWF WorkForce Pro WF-8590DTWF WorkForce Pro WF-8590D3TWFC WorkForce Pro WF-8590 DTWFC WorkForce Pro WF-8510DWF WorkForce Pro WF-8090DW WorkForce Pro WF-8090 DTWC WorkForce Pro WF-8090 DTW WorkForce Pro WF-8090 D3TWC WorkForce Pro WF-8010DW WorkForce Pro WF-6590DWF WorkForce Pro WF-6590DTWFC WorkForce Pro WF-6590D2TWFC WorkForce Pro WF-6090DW WorkForce Pro WF-6090DTWC WorkForce Pro WF-6090D2TWC WorkForce Pro WF-5690DWF WorkForce Pro WF-5620DWF WorkForce Pro WF-5190DW WorkForce Pro WF-5110DW WorkForce Pro WF-4640DTWF WorkForce Pro WF-4630DWF WorkForce AL-MX300DNF SureColor SC-P600 SureColor SC-P400 Expression Premium XP-900 Expression Premium XP-820 Expression Premium XP-810 Expression Premium XP-720 Expression Premium XP-645 Expression Premium XP-640 Expression Premium XP-635 Expression Premium XP-630 Expression Premium XP-625 Expression Premium XP-620 Expression Premium XP-615 Expression Premium XP-610 Expression Premium XP-540 Expression Premium XP-530 Expression Premium XP-520 Expression Premium XP-510 Expression Photo XP-960 Expression Photo XP-950 Expression Photo XP-860 Expression Photo XP-850 Expression Photo XP-760 Expression Photo XP-750 Expression Photo XP-55 Expression Home XP-445 Expression Home XP-442 Expression Home XP-435 Expression Home XP-432 Expression Home XP-425 Expression Home XP-422 Expression Home XP-415 Expression Home XP-412 Expression Home XP-345 Expression Home XP-342 Expression Home XP-325 Expression Home XP-322 Expression Home XP-315 Expression Home XP-312 Expression Home XP-247 Expression Home XP-245 Expression Home XP-235 Expression Home XP-225 Expression Home XP-215 Expression Home XP-212 Epson WorkForce WF-7525 Epson WorkForce WF-7515 Epson WorkForce WF-7015 Epson WorkForce WF-3540DTWF Epson WorkForce WF-3010DW Epson Stylus SX620FW Epson Stylus SX610FW Epson Stylus SX600FW Epson Stylus SX535WD Epson Stylus SX525WD Epson Stylus SX515W Epson Stylus SX510W Epson Stylus SX445W Epson Stylus SX438W Epson Stylus SX435W Epson Stylus SX425W Epson Stylus SX415 Epson Stylus SX410 Epson Stylus SX405 Epson Stylus SX400 Epson Stylus SX235W Epson Stylus SX218 Epson Stylus SX215 Epson Stylus SX210 Epson Stylus SX205 Epson Stylus SX200 Epson Stylus SX130 Epson Stylus SX125 Epson Stylus SX115 Epson Stylus SX110 Epson Stylus SX105 Epson Stylus SX100 Epson Stylus S22 Epson Stylus S21 Epson Stylus S20 Epson Stylus Photo RX685 Epson Stylus Photo RX585 Epson Stylus Photo R800 Epson Stylus Photo R3000 Epson Stylus Photo R2880 Epson Stylus Photo R285 Epson Stylus Photo R2400 Epson Stylus Photo R2000 Epson Stylus Photo R1900 Epson Stylus Photo R1800 Epson Stylus Photo PX830FWD Epson Stylus Photo PX820FWD Epson Stylus Photo PX810FW Epson Stylus Photo PX800FW Epson Stylus Photo PX720WD Epson Stylus Photo PX710W Epson Stylus Photo PX700W Epson Stylus Photo PX660 Epson Stylus Photo PX650 Epson Stylus Photo P50 Epson Stylus Photo 2100 Epson Stylus Photo 1400 Epson Stylus Photo 1290 Epson Stylus Office BX925FWD Epson Stylus Office BX635FWD Epson Stylus Office BX625FWD Epson Stylus Office BX610FW Epson Stylus Office BX600FW Epson Stylus Office BX525WD Epson Stylus Office BX320FW Epson Stylus Office BX310FN Epson Stylus Office BX305FW Epson Stylus Office BX305F Epson Stylus Office BX300F Epson Stylus Office B42WD Epson Stylus Office B40W Epson Stylus Office B1100 Epson Stylus DX9400F Epson Stylus DX8450 Epson Stylus DX8400 Epson Stylus DX7450 Epson Stylus DX7400 Epson Stylus DX4450 Epson Stylus DX4400 Epson Stylus D120 Epson Expression Premium XP-800 Epson Expression Premium XP-700 Epson Expression Premium XP-605 Epson Expression Premium XP-600 Epson Expression Home XP-405WH Epson Expression Home XP-405 Epson Expression Home XP-305 Epson Expression Home XP-30 Epson Expression Home XP-205 Epson Expression Home XP-202 Epson Expression Home XP-102 Epson B-510DN Epson B-310N Epson B-300 EcoTank L555 EcoTank L355 EcoTank ET-7750 EcoTank ET-7700 EcoTank ET-4750 EcoTank ET-4500 EcoTank ET-3750 EcoTank ET-3700 EcoTank ET-3600 EcoTank ET-2751 EcoTank ET-2750 EcoTank ET-2700 EcoTank ET-2650 EcoTank ET-2600 EcoTank ET-16500 EcoTank ET-14000
Quantity per pack
1 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)