location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Dromenland Projector baby night-light Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dromenland Projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-508723
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765087233
Category:
Small dim lights which normally plug straight into the mains and are used in babies'/children's bedrooms so that the baby/child is not afraid of the dark.
Baby Night-Lights Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:06:36
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Dromenland Projector baby night-light Blue, White:
This short summary of the VTech Dromenland Projector baby night-light Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Dromenland Projector, Boy/Girl, Sounding, Battery

Long summary description VTech Dromenland Projector baby night-light Blue, White:
This is an auto-generated long summary of VTech Dromenland Projector baby night-light Blue, White based on the first three specs of the first five spec groups.

VTech Dromenland Projector. Product colour: Blue, White, Recommended gender: Boy/Girl, Housing material: Plastic. Recommended age (max): 3 yr(s), Languages support: Dutch, Country of origin: China. Power source type: Battery, Battery type: AA. Width: 139 mm, Depth: 146 mm, Height: 82 mm. Package width: 225 mm, Package depth: 89 mm, Package height: 241 mm

Design
Product colour *
Blue, White
Housing material
Plastic
Recommended gender *
Boy/Girl
Features
Recommended age (max)
3 yr(s)
Sounding
Yes
Assembly required
No
Languages support
Dutch
Country of origin
China
Certification
CE
Power
Power source type *
Battery
Batteries required
Yes
Battery type
AA
Number of batteries supported
3
Rechargeable battery
No
Weight & dimensions
Width *
139 mm
Depth *
146 mm
Height *
82 mm
Weight
373.3 g
Packaging content
Batteries included
Yes
Technical details
Package volume
4826.03 cm³
Packaging data
Package width
225 mm
Package depth
89 mm
Package height
241 mm
Package weight
546 g
Logistics data
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet
36 pc(s)
Products per pallet
216 pc(s)
Master (outer) case width
469 mm
Master (outer) case length
288 mm
Master (outer) case height
261 mm
Master (outer) case gross weight
3.6 kg
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417765087235
Master (outer) case volume
35253.79 cm³
Harmonized System (HS) code
950300559
Brand Image Product code Product Stock Price from
VTech Dromenland Projector roze baby night-light Pink VTech Dromenland Projector roze baby night-light Pink
(show image)
80-508752 Dromenland Projector roze