location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 16-Channel Network Video Recorder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-Channel Network Video Recorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NVR-0216 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867156452 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:29:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne 16-Channel Network Video Recorder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video input channels: 16 channels
  • - Maximum storage capacity: 6 TB HDD interface: Serial ATA, Serial ATA II
  • - Ethernet LAN (RJ-45) ports: 1
Long product name LevelOne 16-Channel Network Video Recorder :
The long product name of LevelOne 16-Channel Network Video Recorder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16-Channel, 1x USB 2.0, 1x RJ-45 1000Mbps, 1x RS-232, DI/DO, H.264/MPEG-4 Part 2/MJPEG, 48Mbps, 2x 3.5" SATA I/II, 6TB max
More>>>
LevelOne 16-Channel Network Video Recorder:
The official description of LevelOne 16-Channel Network Video Recorder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne Network Video Recorder (NVR) is a reliable surveillance system with an easy set up functionality. It enables live recording and playback for up to 16 network cameras via the local area network (LAN) or over the Internet simultaneously. This system is compatible with most network cameras (Please see compatible list), with no specific hardware or software requirement. Just plug the NVR into the LAN connected device (switch or router) and with a few clicks, it will search and configure each connected network cameras instantly. This high-performing NVR is cost-effective and it offers a completed monitoring solution. Smartphone real-time viewing, video/schedule recording and playback, external Uninterruptible Power Supply (UPS) for non-stop recording service are all standard feature for the LevelOne NVR. It also supports up to 5-Megapixel resolution and H.264/MJPEG/MPEG4 compression with dual stream monitoring. The LevelOne NVR is a powerful tool that well suited for small scale applications such as retail store, office, bank or home surveillance needs.

Enhanced Multi-Server Management
We aim to offer you the most versatile and comprehensive surveillance solutions. Our free bundled NVR management software coming with the NVR allows you to cascade up to 16 NVR servers located in different sites and monitor up to 256 IP cameras simultaneously from a single point of management. Thus easing administration tasks while maximizing efficiency and performance.

- 2 x 3.5 inch disk slot (SATA I/II, up to 2 x 3TB)
- Manage and control up to 16 network cameras
- Compression: H.264/MPEG-4 Part 2/MJPEG
- Resolution: 5-Megapixel/3-Megapixel/Full HD/Megapixel/FD1/CIF/QCIF
- Supports smart camera search and 2-way audio
- Supports PTZ/preset point/preset sequence
- Motion detect and event display on e-map
- Supports iPhone/smartphone/PDA remote viewing over the Internet
- Display mode: Live view/playback/full screen
- Supports external UPS and DI/DO
- Supports 2 video streams simultaneously
- Free bundled NVR management software for manage up to 16 NVR devices

Short summary description LevelOne 16-Channel Network Video Recorder:
This short summary of the LevelOne 16-Channel Network Video Recorder data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 16-Channel Network Video Recorder, 16 channels, H.264, M-JPEG, MPEG4, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish,..., G.711 / G.726, 6 TB, Serial ATA, Serial ATA II

Long summary description LevelOne 16-Channel Network Video Recorder:
This is an auto-generated long summary of LevelOne 16-Channel Network Video Recorder based on the first three specs of the first five spec groups.

LevelOne 16-Channel Network Video Recorder. Video input channels: 16 channels, Video formats supported: H.264, M-JPEG, MPEG4, Languages support: Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish,.... Maximum storage capacity: 6 TB, HDD interface: Serial ATA, Serial ATA II, HDD size: 3.5". Supported network protocols: HTTP, SMTP, DHCP, ARP, NTP, DNS, UPnP, FTP. Power consumption (typical): 90 W, AC input voltage: 110 - 240 V, Output current: 1.4 A. Mobile operating systems supported: BlackBerry OS, Symbian, Windows Mobile, iOS, Browser supported: Internet Explorer 7

Performance
Video input channels *
16 channels
Alarm input channels
8
Alarm output channels
4
Video formats supported
H.264, M-JPEG, MPEG4
Languages support
Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Polish, Portuguese, Russian, Slovak, Slovenian, Turkish
Audio codecs
G.711 / G.726
Hard drive
Number of HDDs supported
2
Maximum storage capacity *
6 TB
HDD interface *
Serial ATA, Serial ATA II
HDD size
3.5"
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
1
RS-232 interface
Yes
DC-in jack
Yes
Supported network protocols
HTTP, SMTP, DHCP, ARP, NTP, DNS, UPnP, FTP
Features
LED indicators
Yes
Power
Power consumption (typical)
90 W
AC input voltage
110 - 240 V
Output current
1.4 A
System requirements
Mobile operating systems supported
BlackBerry OS, Symbian, Windows Mobile, iOS
Browser supported
Internet Explorer 7
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
220 mm
Depth
215 mm
Height
81 mm
Weight
2.67 kg
Package width
322 mm
Package depth
195 mm
Package height
318 mm
Package weight
3.5 kg
Brand Image Product code Product Stock Price from
LevelOne GEMINI 64-Channel Network Video Recorder, RAID, H.265, HDMI, VGA LevelOne GEMINI 64-Channel Network Video Recorder, RAID, H.265, HDMI, VGA
(show image)
NVR-0764 GEMINI 64-Channel Network Video Recorder, RAID, H.265, HDMI, VGA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)