location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer 1GB PC3-10600 1333MHz DDR3 (1R x 8) UDIMM Memory memory module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkServer 1GB PC3-10600 1333MHz DDR3 (1R x 8) UDIMM Memory
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67Y1387
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year - Customer Replacement Unit (CRU) Service
Long product name Lenovo ThinkServer 1GB PC3-10600 1333MHz DDR3 (1R x 8) UDIMM Memory memory module :
The long product name of Lenovo ThinkServer 1GB PC3-10600 1333MHz DDR3 (1R x 8) UDIMM Memory memory module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkServer 1GB PC3-10600 1333MHz DDR3 (1R x 8) UDIMM Memory
More>>>
Lenovo ThinkServer 1GB PC3-10600 1333MHz DDR3 (1R x 8) UDIMM Memory memory module:
The official description of Lenovo ThinkServer 1GB PC3-10600 1333MHz DDR3 (1R x 8) UDIMM Memory memory module as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ThinkServer PC3-10600 DDR3 (1333MHz) memory is meant to provide customers with the ability to improve overall performance of ThinkServer systems while providing the flexibility to scale to your growing needs. DDR3 memory technology does not require memory pairing. Thus, it is easy to scale with your computing needs by adding additional memory more efficiently through single DIMM offerings. Also, this memory is a power-friendly alternative with low-power consumption - making it the most cost-effective memory solution available.

Some of the most innovative features and benefits include:

- Test-proven 100% compatible on listed ThinkServer Systems
- Meets stringent ThinkServer reliability standards
- Higher bandwidth performance increase, up to 1333 MHz per second
- Asynchronous reset function available for the first time in SDRAM
- Lenovo Limited Warranty
- Authenticity seal on every RDIMM

Short summary description Lenovo ThinkServer 1GB PC3-10600 1333MHz DDR3 (1R x 8) UDIMM Memory memory module:
This short summary of the Lenovo ThinkServer 1GB PC3-10600 1333MHz DDR3 (1R x 8) UDIMM Memory memory module data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer 1GB PC3-10600 1333MHz DDR3 (1R x 8) UDIMM Memory, 1 GB, DDR3, 1333 MHz

Long summary description Lenovo ThinkServer 1GB PC3-10600 1333MHz DDR3 (1R x 8) UDIMM Memory memory module:
This is an auto-generated long summary of Lenovo ThinkServer 1GB PC3-10600 1333MHz DDR3 (1R x 8) UDIMM Memory memory module based on the first three specs of the first five spec groups.

Lenovo ThinkServer 1GB PC3-10600 1333MHz DDR3 (1R x 8) UDIMM Memory. Internal memory: 1 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz

Features
Internal memory *
1 GB
Internal memory type *
DDR3
Memory clock speed *
1333 MHz
Lead plating
Gold
Weight & dimensions
Width
133.3 mm
Depth
4 mm
Height
30.5 mm
Weight
100 g
Other features
Number of pins
240
Country Distributor
United Kingdom 1 distributor(s)