location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S3100 5.33 cm (2.1") 99.2 g White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S3100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S3100OWA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S3100 5.33 cm (2.1") 99.2 g White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - 5.33 cm (2.1") 176 x 220 pixels
  • - Rear camera resolution (numeric): 1.3 MP Auto focus
  • - Bluetooth 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung S3100 5.33 cm (2.1") 99.2 g White :
The long product name of Samsung S3100 5.33 cm (2.1") 99.2 g White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S3100 White, 2.1", 1.3 Mp 4x zoom, Bluetoot, FM
More>>>
Samsung S3100 5.33 cm (2.1") 99.2 g White:
The official description of Samsung S3100 5.33 cm (2.1") 99.2 g White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Curvy Design
- Sleek and compact style looks great in the palm and in the pocket;
- Subtle contours and undulating details creates an overall sophisticated and stylish effect;
- Characteristic color and texture contrast looks pleasing to the eye.
Full featured Multimedia
- Embedded music player supports MP3/AAC/AAC+/e-AAC+/WMA } /MIDI playback;
- DNSe support for natural-sounding acoustics;
- FM Radio and recording lets you tune into the latest hits around the clock;
- Store everything on microSD (up to 8GB);
- 1.3 Megapixel Camera captures good quality photos;
- Record video in MPEG4 and H.263 formats;
- Horizontal UI offers a more camera-like intuitive interface.
Stay connected
- BT Messenger enables free instant messaging with other Samsung BT-enabled phones;
- ‘Communities’ offers easy access to social networking sites including MySpace, Facebook YouTube, flickr, Picasa, Blogger, Photobucket, and more.
Express yourself
- Shortcut Toolbar lets you customize up to 15 shortcuts on the idle menu for easy access to Your favorite apps;
- Customized Background lets you create and design your own background images for the idle screen and other menu pages.

Short summary description Samsung S3100 5.33 cm (2.1") 99.2 g White:
This short summary of the Samsung S3100 5.33 cm (2.1") 99.2 g White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S3100, Slider, 5.33 cm (2.1"), 1.3 MP, Bluetooth, 800 mAh, White

Long summary description Samsung S3100 5.33 cm (2.1") 99.2 g White:
This is an auto-generated long summary of Samsung S3100 5.33 cm (2.1") 99.2 g White based on the first three specs of the first five spec groups.

Samsung S3100. Form factor: Slider. Display diagonal: 5.33 cm (2.1"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 400 h. Weight: 99.2 g. Product colour: White

Design
Product colour *
White
Display
Display diagonal *
5.33 cm (2.1")
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
15 MB
Internal storage capacity
8 GB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera resolution
1280 x 1024 pixels
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
4x
Night mode
Yes
Auto focus
Yes
Network
Data network *
GPRS
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
H.263, H.264, MPEG4
Maximum frame rate
15 fps
Audio
Ringer type
Polyphonic
Audio
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Voice recording
Yes
Microphone included
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
8 h
Standby time (2G) *
400 h
Weight & dimensions
Weight *
99.2 g
Width
95 mm
Depth
14.9 mm
Height
47 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Speakerphone
Yes
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Call management
Call timer
Yes
Call waiting
Yes
Call hold
Yes
Auto-redialing
Yes
Other features
Networking type
EDGE/GPRS
Operating frequency
850/900/1800/1900 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3, AMR, I - melody, XMF, MIDI, SP MIDI, ACC, WMA