location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK NH570 Intel® Core™ i5 i5-430M 46.7 cm (18.4") WSXGA+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK NH570
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:NH570MF012NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK NH570 Intel® Core™ i5 i5-430M 46.7 cm (18.4") WSXGA+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-430M 2.26 GHz
  • - 46.7 cm (18.4") WSXGA+ 1680 x 945 pixels Gloss 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 500 GB DVD Super Multi
  • - Intel® HD Graphics Intel® HD Graphics
  • - 3.5 h 80 W
  • - Windows 7 Home Premium
Warranty: 2 years Collect & Return
Long product name Fujitsu LIFEBOOK NH570 Intel® Core™ i5 i5-430M 46.7 cm (18.4") WSXGA+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium :
The long product name of Fujitsu LIFEBOOK NH570 Intel® Core™ i5 i5-430M 46.7 cm (18.4") WSXGA+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK NH570, Intel Core i5 430M (2.26GHz, 3MB), 18.4" 1680x945pixel 16:9 TFT LCD, 4GB (2x 2GB) DDR3 1066MHz PC3-8500 RAM, 500GB 5400rpm SATA 2.5" S.M.A.R.T. HDD, IEEE 802.11b\g\n, Gigabit Ethernet, WebCam 1.3MP, Microsoft Windows 7 Home Premium
More>>>
Fujitsu LIFEBOOK NH570 Intel® Core™ i5 i5-430M 46.7 cm (18.4") WSXGA+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium:
The official description of Fujitsu LIFEBOOK NH570 Intel® Core™ i5 i5-430M 46.7 cm (18.4") WSXGA+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BRILLIANTVIEW
Get into the game
Don’t just play games – step inside them. With 46.7 cm (18.4-inch) HD+ display with BrilliantView screen technology, white is even whiter, colors appear more vivid, and everything is sharp and clear. BrilliantView puts you right in the middle of the action.

MULTIMEDIA
Ultimate HD Entertainment
Enjoy the ultimate high-definition entertainment experience with stunning quality display and optional NVIDIA® graphics and Blu-ray Disc™ drive. Whether it’s game, movie, or social networking via integrated Webcam, we make sure it is the most enjoyable experience for you.

PREMIUM STYLE
Mobile cinema in Style
With its high-gloss black finish and slim profile, it will be the perfect match to your multimedia life. You can just leave it out on the table or desk as your favorite toy.

Short summary description Fujitsu LIFEBOOK NH570 Intel® Core™ i5 i5-430M 46.7 cm (18.4") WSXGA+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium:
This short summary of the Fujitsu LIFEBOOK NH570 Intel® Core™ i5 i5-430M 46.7 cm (18.4") WSXGA+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK NH570, Intel® Core™ i5, 2.26 GHz, 46.7 cm (18.4"), 1680 x 945 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK NH570 Intel® Core™ i5 i5-430M 46.7 cm (18.4") WSXGA+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium:
This is an auto-generated long summary of Fujitsu LIFEBOOK NH570 Intel® Core™ i5 i5-430M 46.7 cm (18.4") WSXGA+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK NH570. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 46.7 cm (18.4"), HD type: WSXGA+, Display resolution: 1680 x 945 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 3.5 kg

Display
Display diagonal *
46.7 cm (18.4")
Display resolution *
1680 x 945 pixels
HD type
WSXGA+
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-430M
Processor cores
2
Processor threads
4
Processor boost frequency
2.53 GHz
Processor frequency *
2.26 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
17
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
Discrete graphics card model *
Intel® HD Graphics
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Maximum graphics card memory
1.695 GB
Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Keyboard keystroke
2.5 mm
Keyboard key pitch
1.91 cm
Pointing device
Touchpad + Scroll zone
Keyboard number of keys
106
Software
Pre-installed software
Adobe Acrobat Reader, CyberLink YouCam, Microsoft Office Ready, Norton Internet Security
Trial software
Norton Internet Security
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBPM
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43537
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Battery life (max)
3.5 h
Power
AC adapter power
80 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.22 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Certificates
Certification
CE Marking, R&TTE, ENERGY STAR 5.0, RoHS, GOST
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
437 mm
Depth
286 mm
Height (front)
3.01 cm
Height (rear)
4.04 cm
Weight *
3.5 kg
Video
Video adapter features
DirectX 10
Other features
Wireless technology
IEEE 802.11b\g
Infrared data port
No
Type
PC
TV-in port
No
Compatible operating systems
Microsoft Windows 7 Professional
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:21:09
Uk has collected 6 expert reviews for Fujitsu LIFEBOOK NH570 Intel® Core™ i5 i5-430M 46.7 cm (18.4") WSXGA+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
mobiletechreview.com
Updated:
2011-09-26 10:21:09
In a large collection of Fujitsu laptops, the LifeBook NH570 is a giant among many ultra-thin and light notebooks. The NH570 is an 18.4” desktop replacement model that competes with laptops like the Toshiba Qosmio X505. The Fujitsu LifeBook NH570 has...
Good Very good audio, the screen has wide viewing angles.
Bad Display looks a bit washed out.
Bottom line The Fujitsu LifeBook NH570 has competitive specs and pricing. For most home computer users who want the luxury of a desktop-sized screen but also want to be able to move their computer around occasionally, the LifeBook NH570 can handle most tasks with...
70%
itp.net
Updated:
2012-11-19 03:07:07
Like all the desktop replacements here Fujitsu's LifeBook NH570 is available in different configurations. Retailing for US $1,350 our test sample NH570 is an entry-level rig targeting users that are after an application and multimedia machine.In line w...
Bottom line Strong app performance, bank-vault-build-quality, superb trackpad and sensible pricing, a proper desktop replacement workhorse...
80%