Digitus logo

Digitus Shelf for fixed installation in 483 mm (19") cabinets

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69608
Info modified on:
13 Oct 2024, 15:33:58
Bullet Points Digitus Shelf for fixed installation in 483 mm (19") cabinets:
  • - Fixed installation
  • - Sturdy, perforated metal sheet
  • - incl. mounting material
  • - 2-point mounting (front 19" profile rails)
Long product name Digitus Shelf for fixed installation in 483 mm (19") cabinets:

1U fixed shelf for racks from 400 mm depth 45x482x250 mm, up to 15 kg, grey (RAL 7035)

Short summary description Digitus Shelf for fixed installation in 483 mm (19") cabinets:

Digitus Shelf for fixed installation in 483 mm (19") cabinets, Grey, 15 kg, Turkey, 48.3 cm (19"), 500 mm, 260 mm

Long summary description Digitus Shelf for fixed installation in 483 mm (19") cabinets:

Digitus Shelf for fixed installation in 483 mm (19") cabinets. Product colour: Grey, Maximum weight capacity: 15 kg, Country of origin: Turkey. Size (imperial): 48.3 cm (19"). Package width: 500 mm, Package depth: 260 mm, Package volume: 6500 cm³. Form factor: 1U

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.