location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Portable netbook power adapter SPJ5100/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable netbook power adapter SPJ5100/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPJ5100/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581520038
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Philips SPJ5100/10 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips Portable netbook power adapter SPJ5100/10 :
The long product name of Philips Portable netbook power adapter SPJ5100/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ready, set, charge. With Auto voltage.
More>>>
Philips Portable netbook power adapter SPJ5100/10:
The official description of Philips Portable netbook power adapter SPJ5100/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You must have your netbook charged at all times. The Philips portable netbook power adapter lets you do this all the time, wherever you are. It not only fits into your netbook bag, also perfect fit for the Philips netbook bag.
- I am really portable
- Rest easy, charge your netbook anywhere
- Really simple
- Go green with me

Short summary description Philips Portable netbook power adapter SPJ5100/10:
This short summary of the Philips Portable netbook power adapter SPJ5100/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Portable netbook power adapter SPJ5100/10, 40 W, 2.5 A, - Acer Aspire one: AOD150, A110, A150, D150, D250, Pro531/751 - Asus: N10 - Asus Eee PC: 900, 901,..., 10.5V, 12V, 19V, AC,DC, Black

Long summary description Philips Portable netbook power adapter SPJ5100/10:
This is an auto-generated long summary of Philips Portable netbook power adapter SPJ5100/10 based on the first three specs of the first five spec groups.

Philips Portable netbook power adapter SPJ5100/10. Output power: 40 W, Output current: 2.5 A, Compatibility: - Acer Aspire one: AOD150, A110, A150, D150, D250, Pro531/751 - Asus: N10 - Asus Eee PC: 900, 901,.... Output voltage note: 10.5V, 12V, 19V. Connector(s): AC,DC. Product colour: Black. Cable length: 3 m

Fits into your netbook bag

All-in-one "cable and power adapter" design enables you to carry around the portable netbook power adapter.

Auto voltage
Auto voltage

You must have your netbook charged at all times. The Philips portable netbook power adapter lets you do this all the time, wherever you are. Simply plug it into the mains anywhere with the right tip and straight into your netbook without worrying about adjusting the power to suit your personal netbook.

Cable management
Cable management

The length of the wraparound cable can be adjusted to suit your needs (up to 3 metres). It also enables you to store the cable inside for the best portability.

Fits Philips netbook bag
Fits Philips netbook bag

The Philips portable netbook power adapter not only fits into your netbook bag, it is also the perfect fit for the Philips netbook bag. Philips netbook bag has a specially designed pocket to carry your netbook power adapter and many compartments to keep your accessories in place.

Features
Output power *
40 W
Output current
2.5 A
Features
Compatibility
- Acer Aspire one: AOD150, A110, A150, D150, D250, Pro531/751 - Asus: N10 - Asus Eee PC: 900, 901, 904, 1000, 1002, S101, T91, MK90 - Asus Seashell: 1005, 1008, 1101 - BenQ Joybook: U101, U102, U103, U121, U131 - Compaq Mini: 700, 702, 730 - Dell Inspiron Mini: 9, 9n, 910, 10, 10V, 12 - Fujitsu: M1010, M2010 - Gigabyte: M912, M1022, S1024, T1028 - HP Mini: 110, 1000, 1010, 1014, 1019, 1035, 1100, 1120 - HP Mini Note: 2133, 2140, 5101 - Kohjinsha: SA1F00, SH811 - Lenovo IdealPad: S9, 10, 10-2, 12 - LG Xnote: X100, X110, X120, X130 - MSI Wind NB: U90, U100 and U115 - Samsung: NC10, NC20, N110, N120, N130, N140, N310, N510 - Toshiba: NB100, NB105, NB200
Power
Output voltage note
10.5V, 12V, 19V
Performance
Connector(s)
AC,DC
Design
Product colour *
Black
Weight & dimensions
Cable length
3 m
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:05:01
Uk has collected 4 expert reviews for Philips Portable netbook power adapter SPJ5100/10 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Brand Image Product code Product Stock Price from
Philips LFH0155 power adapter/inverter Indoor Black Philips LFH0155 power adapter/inverter Indoor Black
(show image)
LFH0155/02 LFH0155
Country Distributor
United Kingdom 1 distributor(s)