location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S710 Intel® Core™ i7 i7-620M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK S710
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:S7100M0003FR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:35:05
The date of the most recent change of this product data-sheet in Icecat.
standard (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu LIFEBOOK S710 Intel® Core™ i7 i7-620M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7 i7-620M 2.66 GHz
  • - 35.6 cm (14") 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 500 GB DVD Super Multi
  • - Intel® HD Graphics Intel® HD Graphics
  • - Bluetooth 2.1+EDR 3G
  • - 8 h 80 W
  • - Windows 7 Professional
Warranty: 1 year
Long product name Fujitsu LIFEBOOK S710 Intel® Core™ i7 i7-620M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional :
The long product name of Fujitsu LIFEBOOK S710 Intel® Core™ i7 i7-620M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK S710, Intel Core i7 620M (2.66GHz, 4MB, 1066MHz), 14" 1366x768pixel TFT LCD, 4GB (2x 2GB) DDR3 1066MHz PC3-8500 SO DIMM RAM, 500GB 7200rpm SATA 2.5" S.M.A.R.T. HDD, Bluetooth, 3G/UMTS, Camera 1.3MP, DVD Super Multi, 2.15kg, Microsoft Windows 7 Professional & TwinLoad Microsoft Windows XP Professional (DVD)
More>>>
Fujitsu LIFEBOOK S710 Intel® Core™ i7 i7-620M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional:
The official description of Fujitsu LIFEBOOK S710 Intel® Core™ i7 i7-620M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NO COMPROMISE ON PERFORMANCE!

The LIFEBOOK S710 offers the perfect balance between low weight and high-end performance. Weighing only 2.15 kg it is one of the lightest modular 35.6cm (14-inch) notebooks. A flexible modular bay and a long battery life enable convenient working. Integrated 3G/UMTS and the optional webcam enable connectivity anytime, anywhere.

MOBILE CONNECTIVITY

With its embedded 3G/UMTS, this notebook offers you wireless connectivity at the touch of a button – anytime and anywhere. The integrated webcam fully supports on-the-fly video conferences, enhanced by built-in digital microphones that suppress ambient noise – equally useful when making VoIP calls.

LONG BATTERY RUNTIME

Powerful yet frugal, the LIFEBOOK S Series let you work a full business day independent of any power source. In addition to the EcoButton extends battery life by powering down idle components and display brightness. You can also simply slot a second battery into the modular bay to keep going even further between charges.

Short summary description Fujitsu LIFEBOOK S710 Intel® Core™ i7 i7-620M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional:
This short summary of the Fujitsu LIFEBOOK S710 Intel® Core™ i7 i7-620M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK S710, Intel® Core™ i7, 2.66 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK S710 Intel® Core™ i7 i7-620M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional:
This is an auto-generated long summary of Fujitsu LIFEBOOK S710 Intel® Core™ i7 i7-620M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK S710. Processor family: Intel® Core™ i7, Processor model: i7-620M, Processor frequency: 2.66 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2.15 kg

Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-620M
Processor cores
2
Processor threads
4
Processor boost frequency
3.33 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor front side bus
1066 MHz
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-600 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® HD Graphics
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Maximum resolution
2560 x 1600 pixels
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Mobile network generation
3G
Networking features
Gigabit Ethernet, WLAN
Mobile network connection *
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Performance
Motherboard chipset
Intel® QM57 Express
Keyboard
Pointing device
Touchpad
Software
Optional operating system supplied
Windows XP Professional
Trial software
Symantec Norton Internet Security
Operating system installed *
Windows 7 Professional
Bundled software
Adobe Acrobat Reader Application Panel Display Manager Power Saving Utility Wireless Selector Utility EasyGuide Nero Essentials S Norton Internet Security
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Processor code
SLBPE
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43560
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
5800 mAh
Battery life (max)
8 h
Power
Battery life with optional 2nd battery
13 h
AC adapter power
80 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.22 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Weight *
2.15 kg
Video
Video adapter features
DualView
Other features
Wireless technology
802.11 a/b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
Dimensions (WxDxH)
340 x 245 x 35 mm
Compliance industry standards
WMI, PXE, BootP
TV-in port
No
Compatible operating systems
Microsoft Windows Vista Business (32-bit)
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 03:08:07
Uk has collected 9 expert reviews for Fujitsu LIFEBOOK S710 Intel® Core™ i7 i7-620M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
techradar.com
Updated:
2012-11-19 03:08:07
While Fujitsu's laptop range has been geared towards the consumer market of late, the Lifebook S710 is aimed more at the business user. However, while performance excels, the poor build quality lets it down. Built around a plastic chassis, the S710 lac...
Good Good performance, Decent portability...
Bad Poor build quality, Weak graphics performance, No VGA or HDMI...
60%
tbreak.ae
Updated:
2016-12-14 09:45:10
The Lifebook S710 is like taking the engine of a Ferrari and sticking it on a Tida. The Fujitsu Lifebook S710 that landed in our offices a few weeks back is a bit hard to summarize. Its definitely not the sleekest looking laptop and neither is it ligh...
Bottom line Although it has great specs in the CPU and Storage department, the lack of a discreet GPU or a higher-res screen hinder the performance The Fujitsu Lifebook S710 that landed in our offices a few weeks back is a bit hard to summarize. Its definitely no...
60%
tbreak.com
Updated:
2012-11-19 03:08:07
The Lifebook S710 is like taking the engine of a Ferrari and sticking it on a Tida. The Fujitsu Lifebook S710 that landed in our offices a few weeks back is a bit hard to summarize. Its definitely not the sleekest looking laptop and neither is it ligh...
Bottom line Although it has great specs in the CPU and Storage department, the lack of a discreet GPU or a higher-res screen hinder the performance The Fujitsu Lifebook S710 that landed in our offices a few weeks back is a bit hard to summarize. Its definitely no...
60%
ld2.ciol.com
Updated:
2012-11-19 03:08:07
When you think of buying a laptop, which brands pop up in your mind? Dell? Lenovo? HP? Compaq? Acer? yes? Fujitsu? No. What is the reason for this? Is it because Fujitsu is not popular in the Indian market? Well, I have the Fujitsu Lifebook S710 notebo...
Good Performance, Build quality, OS restore discs provided...
Bad Price, Not a 3D powerhouse...
Bottom line Good performance- check. Good build quality- check. Preinstalled OS- check. Price- Rs 90900. This is actually the reason why Fujitsu has not caught the attention of the Indian market. Most people won't pay Rs 91k for a laptop- be it the home users or t...
0%
notebookcheck.net
Updated:
2012-11-19 03:08:07
Fujitsu's Lifebooks have always been favored by business people and ambitioned private users because of their reliability. With the Lifebook S710, the Japanese have now launched a 14 inch notebook onto the market that shouldn't lack power despite its...
Good High processor performance, Matt and bright display, Barely any bloatware, Numerous connections...
Bad Only average battery life, Flimsy workmanship, Hot keys aren't mapped reasonably, Small touchpad...
Bottom line The Fujitsu Lifebook S710 bids some business features for little money. However, the workmanship suffers for that. The case can be evidently twisted in some places and typing on the keyboard feels like writing on jelly.Apart from the somewhat too small to...
80%