HPE logo

HPE AP836A network switch module

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180028
Info modified on:
13 Jul 2023, 00:43:51
Long product name HPE AP836A network switch module:

HP P2000 G3 MSA Fibre Channel Controller

Short summary description HPE AP836A network switch module:

HPE AP836A, 0.6 Gbit/s, Emulex LPe1105 4Gb Emulex LPe1205 8Gb HP BLc Brocade 804 8Gb QLogic QMH2462 4Gb QLogic QMH2562..., 10 - 35 °C, -30 - 50 °C, 10 - 90%, 419.1 x 596.9 x 287.02 mm

Long summary description HPE AP836A network switch module:

HPE AP836A. Data transfer rate: 0.6 Gbit/s. Compatibility: Emulex LPe1105 4Gb Emulex LPe1205 8Gb HP BLc Brocade 804 8Gb QLogic QMH2462 4Gb QLogic QMH2562.... Dimensions (WxDxH): 419.1 x 596.9 x 287.02 mm, Weight: 3.63 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.