location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE P2000 DC-power LFF Chassis disk array Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2000 DC-power LFF Chassis
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP840A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:43:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE P2000 DC-power LFF Chassis disk array Rack (2U)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business
  • - Rack (2U)
  • - HDD
Long product name HPE P2000 DC-power LFF Chassis disk array Rack (2U) :
The long product name of HPE P2000 DC-power LFF Chassis disk array Rack (2U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P2000 DC-power LFF Chassis
More>>>
Short summary description HPE P2000 DC-power LFF Chassis disk array Rack (2U):
This short summary of the HPE P2000 DC-power LFF Chassis disk array Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE P2000 DC-power LFF Chassis, HDD, Serial ATA, 3.5", 9.53 kg, Rack (2U)

Long summary description HPE P2000 DC-power LFF Chassis disk array Rack (2U):
This is an auto-generated long summary of HPE P2000 DC-power LFF Chassis disk array Rack (2U) based on the first three specs of the first five spec groups.

HPE P2000 DC-power LFF Chassis. Installed storage drive type: HDD, Storage drive interface: Serial ATA, Storage drive size: 3.5". Chassis type: Rack (2U). Device class: Small & Medium Business. Number of storage drives supported: 12, Supported storage drive types: HDD. Weight: 9.53 kg