location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung M5650 Lindy 7.11 cm (2.8") 960 mAh Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M5650 Lindy
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-M5650VBAFOP
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung M5650 Lindy 7.11 cm (2.8") 960 mAh Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 240 x 320 pixels
  • - 8 GB
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 960 mAh
Long product name Samsung M5650 Lindy 7.11 cm (2.8") 960 mAh Blue :
The long product name of Samsung M5650 Lindy 7.11 cm (2.8") 960 mAh Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M5650 Lindy
More>>>
Samsung M5650 Lindy 7.11 cm (2.8") 960 mAh Blue:
The official description of Samsung M5650 Lindy 7.11 cm (2.8") 960 mAh Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Messaging SMS, MMS, Email, IM
Browser WAP 2.0/xHTML, HTML
Radio Stereo FM radio with RDS
Games Yes + downloadable
Colors Black, Neon Blue
GPS No
Java Yes, MIDP 2.0
- Social networking integration with live updates
- MP3/WMA/eAAC+ player
- H.263/H.264/MP4/WMV player
- Find Music recognition service
- Organizer
- Document viewer
- Voice memo
- T9

Short summary description Samsung M5650 Lindy 7.11 cm (2.8") 960 mAh Blue:
This short summary of the Samsung M5650 Lindy 7.11 cm (2.8") 960 mAh Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung M5650 Lindy, 7.11 cm (2.8"), 240 x 320 pixels, Blue

Long summary description Samsung M5650 Lindy 7.11 cm (2.8") 960 mAh Blue:
This is an auto-generated long summary of Samsung M5650 Lindy 7.11 cm (2.8") 960 mAh Blue based on the first three specs of the first five spec groups.

Samsung M5650 Lindy. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 960 mAh. Product colour: Blue. Weight: 98 g

Display
Display diagonal *
7.11 cm (2.8")
Panel type
TFT
Display resolution *
240 x 320 pixels
Display number of colours
262144 colours
Storage
Maximum memory card size
8 GB
Internal memory
50 MB
Camera
Rear camera resolution
2048 x 1536 pixels
Front camera type *
Single camera
Rear camera type *
Single camera
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Data network
3G
Bluetooth *
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
E-mail
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Design
Product colour *
Blue
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
No
GPS (satellite)
No
Position location *
No
Multimedia
FM radio
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
960 mAh
Talk time (2G)
3 h
Standby time (2G)
300 h
Weight & dimensions
Width
106 mm
Depth
57 mm
Height
12 mm
Weight *
98 g
Other features
Touchscreen
Yes
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Voice recording
Yes
Phonebook capacity
1000 entries
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 05:45:45
Uk has collected 9 expert reviews for Samsung M5650 Lindy 7.11 cm (2.8") 960 mAh Blue and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pz10.com
Updated:
2013-11-09 05:45:45
You just couldn't have missed the Samsung Corby. Dirty cheap phone with replaceable rear covers and more clones than features. That's the one. Newsflash: the outbreak of cheap as chips touchscreen handsets continues now that we have the Lindy - fresh o...
0%
phonearena.com
Updated:
2013-11-09 05:45:45
Samsung´s youthful series, the Corby line-up, has been quite a success so far and the forefather of the family, the that we have recently reviewed has been selling great. Kids and teens make for a market niche that is truly difficult to please, since...
Good Cool overall look, 3G and WiFi support, Good audio playback and incall quality, Rich audio functionality...
Bad Video playback and capture capabilities are below par, Interface that gets sluggish at times...
Bottom line The in-call quality is not a feature that makes the Samsung Lindy M5650 tower above mainstream devices, but is totally acceptable and we like the fact that the voices of our callers remained lively and totally intelligible even in relatively noisy envi...
80%
gsmarena.com
Updated:
2013-11-09 05:45:45
Despite having a whole host of siblings looking over its shoulder, the Samsung M5650 Lindy just makes sense. It has everything that a modern touch device must offer and goes even further. But most importantly, it comes cheap. It keeps the simple and f...
0%
Brand Image Product code Product Stock Price from
Samsung S8000 7.87 cm (3.1") Bada 1080 mAh White Samsung S8000 7.87 cm (3.1") Bada 1080 mAh White
(show image)
8808993654307 S8000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S8000 7.87 cm (3.1") Bada 1080 mAh Violet Samsung S8000 7.87 cm (3.1") Bada 1080 mAh Violet
(show image)
SAS8000VIMP S8000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S8000 7.87 cm (3.1") Bada 1080 mAh White Samsung S8000 7.87 cm (3.1") Bada 1080 mAh White
(show image)
SAS8000WIMP S8000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S8000 7.87 cm (3.1") Bada 1080 mAh Black Samsung S8000 7.87 cm (3.1") Bada 1080 mAh Black
(show image)
080587 S8000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S8000 7.87 cm (3.1") Bada 1080 mAh Black Samsung S8000 7.87 cm (3.1") Bada 1080 mAh Black
(show image)
S8000ZWA S8000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S8000 - Vodafone IFA 7.87 cm (3.1") Bada 1080 mAh Black Samsung S8000 - Vodafone IFA 7.87 cm (3.1") Bada 1080 mAh Black
(show image)
09903500 S8000 - Vodafone IFA 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S8000 7.87 cm (3.1") Bada 1080 mAh Black Samsung S8000 7.87 cm (3.1") Bada 1080 mAh Black
(show image)
S8000TKJITV S8000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S8000 Jet schwarz-rot T-Mobile 7.87 cm (3.1") Bada 1080 mAh Black Samsung S8000 Jet schwarz-rot T-Mobile 7.87 cm (3.1") Bada 1080 mAh Black
(show image)
99916415 S8000 Jet schwarz-rot T-Mobile 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S8000 7.87 cm (3.1") Bada 1080 mAh Black Samsung S8000 7.87 cm (3.1") Bada 1080 mAh Black
(show image)
GTS8000KKA S8000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S8000 - O2 7.87 cm (3.1") Bada 1080 mAh Black Samsung S8000 - O2 7.87 cm (3.1") Bada 1080 mAh Black
(show image)
451009009700 S8000 - O2 0.00
(excl. VAT)
0 (incl. VAT)