Nokia logo

Nokia 6700 classic 5.59 cm (2.2") 116.5 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18079
Info modified on:
04 Apr 2019, 11:04:00
Long product name Nokia 6700 classic 5.59 cm (2.2") 116.5 g Black:

6700 classic black

Short summary description Nokia 6700 classic 5.59 cm (2.2") 116.5 g Black:

Nokia 6700 classic, Bar, 5.59 cm (2.2"), 5 MP, Bluetooth, 960 mAh, Black

Long summary description Nokia 6700 classic 5.59 cm (2.2") 116.5 g Black:

Nokia 6700 classic. Form factor: Bar. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery capacity: 960 mAh, Standby time (2G): 300 h. Weight: 116.5 g. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.