Nokia logo

Nokia 5030 4.57 cm (1.8") 82 g Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19319
Info modified on:
26 Feb 2024, 15:20:50
Long product name Nokia 5030 4.57 cm (1.8") 82 g Red:

5030 XpressRadio

Short summary description Nokia 5030 4.57 cm (1.8") 82 g Red:

Nokia 5030, Bar, 4.57 cm (1.8"), 128 x 160 pixels, 1020 mAh, Red

Long summary description Nokia 5030 4.57 cm (1.8") 82 g Red:

Nokia 5030. Form factor: Bar. Display diagonal: 4.57 cm (1.8"), Display resolution: 128 x 160 pixels. FM radio. Battery capacity: 1020 mAh, Standby time (2G): 524 h. Weight: 82 g. Product colour: Red

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.