location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Wenger Backpack 39.6 cm (15.6") Backpack case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wenger Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y4271
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 11:34:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited lifetime
Long product name Lenovo Wenger Backpack 39.6 cm (15.6") Backpack case :
The long product name of Lenovo Wenger Backpack 39.6 cm (15.6") Backpack case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wenger Backpack for Lenovo
More>>>
Lenovo Wenger Backpack 39.6 cm (15.6") Backpack case:
The official description of Lenovo Wenger Backpack 39.6 cm (15.6") Backpack case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Wenger Carrying cases are designed exclusively for Lenovo, combining the ultimate in protection, functionality and design for the mobile user.

Features & Benefits:

- Designed exclusively for Lenovo
- Fits up to 15.6W laptops
- Lightweight neopro material offers full protection without excess weight
- Soft-Grip double handles
- Tear resistant shoulder strap ensures long lasting durability

Short summary description Lenovo Wenger Backpack 39.6 cm (15.6") Backpack case:
This short summary of the Lenovo Wenger Backpack 39.6 cm (15.6") Backpack case data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Wenger Backpack, Backpack case, 39.6 cm (15.6")

Long summary description Lenovo Wenger Backpack 39.6 cm (15.6") Backpack case:
This is an auto-generated long summary of Lenovo Wenger Backpack 39.6 cm (15.6") Backpack case based on the first three specs of the first five spec groups.

Lenovo Wenger Backpack. Case type: Backpack case, Maximum screen size: 39.6 cm (15.6")

Features
Maximum screen size *
39.6 cm (15.6")
Features
Case type *
Backpack case
Material *
Neoprene
Brand Image Product code Product Stock Price from
Lenovo ThinkPad X100e Sling Case 29.5 cm (11.6") Backpack case Black Lenovo ThinkPad X100e Sling Case 29.5 cm (11.6") Backpack case Black
(show image)
57Y4287 ThinkPad X100e Sling Case 0.00
(excl. VAT)
0 (incl. VAT)